SYNCH Black recessed without frame CRI97 2700K 25° 13W/19W
Faro 38004602, 840 lm, IP23, Black
Faro 38004602. Product color: Black, Mounting type: Recessed, Housing material: Steel. Bulb power: 19 W, Color temperature (min): 2700 K, Luminous flux: 840 lm. Energy efficiency class: A. Height: 6.3" (160 mm), Weight: 26.5 oz (750 g), Length: 4.33" (110 mm)