location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faro 34013702 ceiling lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faro Check ‘Faro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34013702
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34013702
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421776131682
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Faro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Faro 34013702 ceiling lighting
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 75 W
  • - Color Rendering Index (CRI): 82
  • - IP20
  • - Black
Long product name Faro 34013702 ceiling lighting :
The short editorial description of Faro 34013702 ceiling lighting

COLIN-3 Black downlight LED 54/75W 2700K 20° 6300/8325 lm
More>>>
Short summary description Faro 34013702 ceiling lighting:
This short summary of the Faro 34013702 ceiling lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Faro 34013702, 8325 lm, IP20, Black

Long summary description Faro 34013702 ceiling lighting:
This is an auto-generated long summary of Faro 34013702 ceiling lighting based on the first three specs of the first five spec groups.

Faro 34013702. Product color: Black, Mounting type: Recessed, Housing material: Aluminum. Bulb power: 75 W, Color temperature (min): 2700 K, Luminous flux: 8325 lm. Width: 6.81" (173 mm), Height: 7.17" (182 mm), Weight: 8.75 lbs (3.97 kg)