location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faro 71308 outdoor lighting Outdoor wall lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faro Check ‘Faro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
71308
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71308
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421776226197
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Faro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:57:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Faro 71308 outdoor lighting Outdoor wall lighting
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor wall lighting
  • - Housing material: Aluminum IP65
  • - 10 W 450 lm
Long product name Faro 71308 outdoor lighting Outdoor wall lighting :
The short editorial description of Faro 71308 outdoor lighting Outdoor wall lighting

TAKUA LED White table lamp
More>>>
Short summary description Faro 71308 outdoor lighting Outdoor wall lighting:
This short summary of the Faro 71308 outdoor lighting Outdoor wall lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Faro 71308, Outdoor wall lighting, Aluminum, IP65, I, 10 W, 3000 K

Long summary description Faro 71308 outdoor lighting Outdoor wall lighting:
This is an auto-generated long summary of Faro 71308 outdoor lighting Outdoor wall lighting based on the first three specs of the first five spec groups.

Faro 71308. Type: Outdoor wall lighting, Housing material: Aluminum, International Protection (IP) code: IP65. Bulb power: 10 W, Color temperature (min): 3000 K, Luminous flux: 450 lm. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 4.06" (103 mm), Length: 7.87" (200 mm), Height: 2.17" (55 mm). Quantity per pack: 1 pc(s)