location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Faro 64313-49 floor lighting E27 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Faro Check ‘Faro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64313-49
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64313-49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421776235779
Category:
Large lamps that stand on the floor and illuminate the room.
Floor Lighting Check ‘Faro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Faro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:52:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Faro 64313-49 floor lighting E27 15 W :
The short editorial description of Faro 64313-49 floor lighting E27 15 W

MAMBO Black/rattan floor lamp
More>>>
Short summary description Faro 64313-49 floor lighting E27 15 W:
This short summary of the Faro 64313-49 floor lighting E27 15 W data-sheet is auto-generated and uses the product title and the first six key specs.

Faro 64313-49, Black, Steel, IP20, I, E27, 15 W

Long summary description Faro 64313-49 floor lighting E27 15 W:
This is an auto-generated long summary of Faro 64313-49 floor lighting E27 15 W based on the first three specs of the first five spec groups.

Faro 64313-49. Product color: Black, Housing material: Steel, International Protection (IP) code: IP20. Fitting/cap type: E27, Total power: 15 W. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Length: 17.7" (450 mm), Height: 60.6" (1540 mm), Weight: 10.6 lbs (4.83 kg)