HP logo

HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7327
Info modified on:
19 May 2024, 07:05:07
Bullet Points HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi:
  • - Get the quality you trust and sharp black text with this affordable printer.
  • - Quickly and easily print with a printer that's designed to fit into your workspace like a glove.
  • - Print, scan, and copy from virtually anywhere, and get simple setup on your phone.<sup>[1,6]</sup>
Guarantee:
One-year limited hardware warranty; For more info please visit us at https://support.hp.com
Long product name HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi:

Laser 107wr

HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi:

Get productive print performance at an affordable price. Produce high-quality results, and print and scan from your phone.[1,6]

Short summary description HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi:

HP Laser 107wr, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Gray, White

Long summary description HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi:

HP Laser 107wr. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Wi-Fi. Product color: Gray, White

Reasons to buy
Specs
Loading...
Disclaimer HP Laser 107wr 1200 x 1200 DPI A4 Wi-Fi 209U7A#B19:
[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] For details on local printing requirements see http://www.hp.com/go/mobile printing
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Wireless and mobile printing available only on w models.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.