location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 435 Multi-Device Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 Multi-Device Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3B4Q5AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908246626 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 435 Multi-Device Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Work efficiently with a mouse that is comfortable and responsive. Whether you are a lefty or righty, enjoy responsive clicks, thoughtfully designed buttons and scroll wheel.
  • - Find the freedom to work anywhere with a mouse that tracks on almost any surface. Multi-Surface Sensor technology allows you to work even on marble.
Guarantee: HP standard One-year limited warranty
Long product name HP 435 Multi-Device Wireless Mouse :
The short editorial description of HP 435 Multi-Device Wireless Mouse

435 Multi-Device Wireless Mouse
More>>>
HP 435 Multi-Device Wireless Mouse:
The official marketing text of HP 435 Multi-Device Wireless Mouse as supplied by the manufacturer

Everything Just Clicks
Work seamlessly with a versatile and customizable mouse that is responsibly made. Enhance your experience by connecting with up to two devices and moving content across operating systems. Be at your best with programmable buttons, ergonomic design, and battery life that lasts up to 24 months[1]. Plus, enjoy the freedom to work on most surfaces with a Multi-Surface Sensor technology.

Short summary description HP 435 Multi-Device Wireless Mouse:
This short summary of the HP 435 Multi-Device Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 435 Multi-Device Wireless Mouse, Ambidextrous, RF Wireless + Bluetooth, 4000 DPI, Black

Long summary description HP 435 Multi-Device Wireless Mouse:
This is an auto-generated long summary of HP 435 Multi-Device Wireless Mouse based on the first three specs of the first five spec groups.

HP 435 Multi-Device Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Connect Across Multiple Devices

Now you can drag and drop anything across devices using one mouse. The cursor will move seamlessly between the screens, even between Windows® and macOS® operating systems. Also enjoy the freedom to connect to up to 2 devices with a USB-A nano dongle or Bluetooth®.

Totally Customizable

Make everything quick, easy, and just how you like it by customizing[2] shortcuts using several applications[3]. Dial in all your preferences with 4 programmable buttons, adjustable wheel speed, and fast cursor tracking up to 4000 dpi.

Responsibly Made

Aside from the comfortable design, this mouse will make you feel good about doing your part for the environment[4].

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless + Bluetooth
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Business
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
MacOS
Weight & dimensions
Width
4.54" (115.4 mm)
Depth
2.92" (74.2 mm)
Height
1.59" (40.3 mm)
Weight
2.76 oz (78.2 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.31" (135 mm)
Package depth
4.33" (110 mm)
Package height
1.89" (48 mm)
Package weight
6.42 oz (182 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Country of origin
China
Pallet weight (imperial)
781.66 lbs
Harmonized System (HS) code
84716070
Pallet weight
12.5 oz (354.6 g)
Number of cartons per pallet
28 pc(s)
Number of cartons per pallet layer
4 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 435 Multi-Device Wireless Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[2] Enabled through HP Accessory Center (HPAC) Software. HP Accessory Center (HPAC) software available for free download in Microsoft Store or Apple Store.
[3] List of applications: SolidWorks, Windows Office, Sketchup, Adobe, AutoCAD, Zoom, MS Teams.
[4] Mouse made with 77% post-consumer recycled plastic. Packaging made with 85% recycled paper.

Technical specification disclaimers
Enabled through HP Accessory Center (HPAC) Software. HP Accessory Center (HPAC) software available for free download in Microsoft Store or Apple Store.
Wireless range may vary based on user environmental and computing conditions.
Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
Does not track on glass.
HP includes a one-year (two-year) limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty.