HP logo

HP 970 Programmable Wireless Keyboard

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101659
Info modified on:
18 Jun 2024, 11:42:02
Bullet Points HP 970 Programmable Wireless Keyboard:
  • - Feel secure with AES-128 data encryption and a one-button PC lock.
  • - Keyboard designed with post-consumer recyclable materials<sup>[3]</sup>.
  • - 1-year limited warranty includes technical support, diagnostic services, and hardware replacement.
Guarantee:
One-year limited warranty.
Long product name HP 970 Programmable Wireless Keyboard:

970 Programmable Wireless Keyboard

HP 970 Programmable Wireless Keyboard:

Premium Performance Meets Personalization
Now you can make your keyboard truly yours while enjoying an elevated typing experience. That's because we've included many must-have features like comfortable, quiet, soft return keys, 20+ of which can be programmed with shortcuts, controllable smart backlight, and a long life, rechargeable battery.

Short summary description HP 970 Programmable Wireless Keyboard:

HP 970 Programmable Wireless Keyboard, Wireless, Bluetooth, Silver

Long summary description HP 970 Programmable Wireless Keyboard:

HP 970 Programmable Wireless Keyboard. Connectivity technology: Wireless, Device interface: Bluetooth. Cable length: 47.2" (1.2 m). Recommended usage: Home. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 970 Programmable Wireless Keyboard 3Z729AA#ABB:
[1] Enabled by HP Accessory Center (HPAC) Software. HP Accessory Center (HPAC) software available for free download in Microsoft Store or Apple Store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.