location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17X YD-94AU367SP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17X YD-94AU367SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:15:40
The date of the most recent change of the data-sheet in Icecat's system
GIGABYTE 17X YD-94AU367SP user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-11980HK
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce RTX 3080 (16GB GDDR6)
  • - 64GB DDR4-SDRAM & 1512GB SSD
Long product name GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i9-11980HK, 64GB DDR4-SDRAM, 1512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA GeForce RTX 3080 (16GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

GAME LIKE A PRO.
PERFORMANCE ABOVE ALL.
Return of the King.
The ultimate mobile gaming platform AORUS 17X has returned in force, with “overwhelming performance” being its sole design concept. The design of the chassis encompasses fighter jet, sports car and Phoenix elements, with the laptop equipped with top-tier gaming screens and mechanical keyboards as well as the exclusive WINDFORCE Infinity cooling technology, unleashing the gaming performance of the next-generation GeForce RTX™ 30 series GPUs. The KING of laptops, reserved only for those demanding with raw power and performance. Equipped with the upgraded 11th-gen Intel Core H series processor, the AORUS enhances performance while supporting next-generation PCIe Gen4 SSD and Thunderbolt™ 4, capable of processing multiple tasks faster than its competitors!

IT TAKES A HERO TO MAKE A HERO.
CS: GO World's top E-sports Team G2 Esports Certified.
AORUS 17X is officially certified by the world-renowned Esports team, G2 Esports. With stronger keystrokes, powerful performance, and the ultra-high refresh rate display of up to 300Hz, gamers get to game on with Esports standards. Experience pro-level performance in competitive game titles such as CS:GO or Fortnite. Gamers can now experience how it feels like to be part of the pro G2 Esports team. Team up with AORUS & GAME LIKE A PRO!

THE ULTIMATE PLAY.
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs
GeForce RTX™ 30 Series powers the world’s fastest laptops for gamers and creators. They’re built with the award-winning Ampere —NVIDIA’s 2nd gen RTX architecture —with new RT Cores, Tensor Cores, and streaming multiprocessors for the most realistic ray-traced graphics and cutting-edge AI features.

Ray Tracing
Ray tracing is the holy grail of gaming graphics, simulating the physical behavior of light to bring real-time, cinematic-quality rendering to even the most visually intense games.

DLSS AI Acceleration
NVIDIA DLSS is groundbreaking AI rendering that boosts frame rates with uncompromised image quality using the dedicated AI processing Tensor Cores on GeForce RTX. This gives you the performance headroom to crank up settings and resolutions for an incredible visual experience. The AI revolution has arrived to gaming.

3RD GENERATION MAX-Q TECHNOLOGIES
Max-Q is a system wide approach to deliver high performance in thin and light gaming laptops. Every aspect of the laptop, chip, software, PCB design, power delivery, and thermals, are optimized for power and performance. Our 3rd gen Max-Q technologies use AI and new system optimizations to make high performance gaming laptops faster and better than ever.

UNMATCHED COOLING, FIGHT ALL DAY AND ALL NIGHT WITHOUT LOSING YOUR COOL.
WINDFORCE Infinity Cooling System
The AORUS 17X is equipped with WINDFORCE Infinity cooling system. The cooling efficiency is up by 37%. This exclusive cooling design not only helps the laptop achieve 100% CPU/
GPU performance but provides a quiet and stable system even during intensive gameplay.

ONE-CLICK GAME OPTIMIZER SETTING.
Microsoft Azure AI Auto Optimize
The AORUS comes with groundbreaking Microsoft Azure AI technology. The artificial intelligence will know the game is running and dynamically set the best CPU and GPU wattage setting for optimal gaming performance. Everything is done automatically so gamers won’t need to do additional settings.

AIM, STRIKE, WIN!
Beat your own records with a 300Hz refresh rate!
Equipped with 300Hz gaming display with 72% NTSC color gamut that brings out true gaming colors. Vivid colors take you to the next level, improve your aim, and never miss an Easter Egg again. The 300Hz high refresh rate removes motion blur and leaves only a perfectly smooth image experience. Clear sight of the enemy is the key to victory!

YOU HAVE VISUAL AND AUDIO EXCELLENCE, NOW YOU CAN ALSO FEEL EVERY MOVE.
AORUS 17X with Mechanical Switches.5
AORUS joins the world renowned mechanical switches innovator (OMRON),creating the world’s first laptop with OMRON mechanical switches, the AORUS 17X. Not only does it have sensational feel, every key comes at an optimal actuation point of 1.6mm with an ultra-durable keystroke lifespan of up to 15 million times. What’s more, the keycaps are made with a special concentric design that lets the key lighting shine through evenly for an even more vivid lighting experience. This is the true tactile and visual experience gamers demand and crave.


LIGHT UP THE ROOM
WITH COLORFUL KEYS.
AORUS Fusion- Keyboard control software.
All-new AORUS 17X adopts the proud family bloodline, AORUS Fusion technology. Each key can be easily be set with a different lighting color and macro key function. Don’t just make your laptop look fancy but also make this feature your advantage on the battle ground.

PORT CITY - GEAR UP, GAME ON!
Multiple Ports, Expand Possibilities
More ports, more connectivity! Create the ultimate battle station with enough ports for all your favorite gear.

INTEGRATED CONNECTION, HIGH-SPEED TRANSMISSION.
Supports the latest Thunderbolt™ 4
Next-generation high-speed transfer of data Thunderbolt™ 4 provides a transmission speed of 40Gbps, increasing your productivity and quality of life!

CROSS-GENERATION OUTPUT.
Supports the Latest HDMI 2.1
AORUS supports HDMI 2.1 and 4K@120Hz image output, allowing players to enjoy sharp, clear screens in-game, even when connected to external monitors.

SUPERIOR BLOODLINE CONTINUES
Expressing True Power and Elegance
The AORUS 17X chassis combines elements of fast and powerful design, expanding its original design inspiration cues taken from fighter jets, exotic cars and the phoenix. Each and every line is carefully thought through, giving the chassis a raging sense of freedom and power through its metal construction, in addition to the thin bezel design, the whole chassis screams of a soul that wants to conquer them all.

EXOTIC
CAR
Taken from the tail lights and the beautiful lines that flow through the super-car breed.

FIGHTER
JET
Inspired by powerful, slick and agile fighter jets.

FIRE
PHOENIX
Phoenix like design under the chassis, to express fierceness and to expand airflow.

ULTRA-HIGH SPEED WEB CONNECTIVITY. LAG-FREE GAMING.
Supports the Latest Wi-Fi 6.
The next-generation Wi-Fi 6 delivers transmission peak data rates of close to 2.4Gbps. Used in combination with a 2.5Gbps Ethernet network, you are granted a real-time gaming experience without a millisecond of lag, allowing you to be the last one standing.

VIVID SOUNDS AND REFINED NOTES.
Supports DTS:X Ultra.
Pro players need their gear as sharp as their reflexes to stay on top. The AORUS pro gaming laptop is equipped with the prime audiovisual DTS:X Ultra sound software and provides you with a full immersive experience.

BRING TO ANOTHER HIGH LEVEL SURROUND SOUND
ESS SABRE HI-FI AUDIO DAC
The AORUS 17X is equipped with the latest ESS SABRE Hi-Fi DAC audio chip which supports up to 24bit/192KHz output frequency, easily drives 16~600ohm mid to high-end headphones, meaning that sounds are clearer and more detailed, giving gamers the advantage of taking the initiative through hearing precise sounds.

Short summary description GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE 17X YD-94AU367SP, Intel® Core™ i9, 17.3", 1920 x 1080 pixels, 64 GB, 1.51 TB, Windows 10 Pro

Long summary description GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of GIGABYTE 17X YD-94AU367SP laptop Intel® Core™ i9 i9-11980HK 17.3" Full HD 64 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

GIGABYTE 17X YD-94AU367SP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11980HK. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
11th gen Intel® Core™ i9
Processor model *
i9-11980HK
Processor cores
8
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
SSD
Total SSDs capacity
1.51 TB
Number of SSDs installed
2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
DTS:X Ultra
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB4 Gen 3×2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM570
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
Various
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
99 Wh
Power
AC adapter power
330 W
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
15.6" (396 mm)
Depth
11.5" (293 mm)
Height
1.5" (38 mm)
Weight *
8.27 lbs (3.75 kg)