location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127A-1A1-FDFH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263957 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:54:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 4K @ 60 Hz video resolutions (4:4:4) as specified in HDMI 2.0
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Transmitter's local port shows you the 4K image being displayed at the other end
  • - Stretches 230 ft. signal to 400 ft. with addition of optional B127A-010-H repeater
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White :
The short editorial description of Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White

DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
More>>>
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White:
The official marketing text of Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White as supplied by the manufacturer

Cat6 Extender Kit Ideal for Digital Signage in Schools, Restaurants and Lecture Halls
This complete wall-plate-style transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings, hotels and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. Both the transmitter and receiver have a single-gang metal wall plate design with a metal back cover and blend perfectly into the room décor.

Extends a 4K A/V Transmission up to 230 ft....or Even Farther
The B127A-1A1-FDFH extends 4K signals from a DisplayPort source device to an HDMI display up to 230 feet (70.1 meters) away via user-supplied Cat6 cabling. By adding a B127A-010-H HDMI repeater (sold separately) to the application, you can extend the signal up to 400 feet (121.9 meters).

Transmits Crystal-Clear 4K Video with Multi-Channel Audio and 4:4:4 Color
The B127A-1A1-FDFH supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as specified in HDMI 2.0, with pass-through LPCM 2.0/5.1/7.1 audio. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This extender kit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Built-in equalization automatically fine-tunes the image quality at the remote display.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
After you connect the included external power supply to either the transmitter or receiver, Power over Cable (PoC) technology powers the opposite unit over Cat6 cable. LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to install the application where best needed without worrying about finding a nearby AC outlet.

Local HDMI Port on Transmitter Supports 4K @ 60 Hz Resolution
To monitor the video signal being extended to the receiver, connect a 4K display to the transmitter’s local HDMI port with a user-supplied HDMI cable. This port does not support multi-resolution capabilities, so the connected monitor must also support 4K/60 Hz to function properly.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Connect the transmitter to the source with a user-supplied DisplayPort cable (such as P580-Series). Then, connect the receiver to the display with a user-supplied HDMI cable (such as P569-XXX-CERT or P568-XXX-2A). Finally, connect the two units with user-supplied Cat6 patch cable (such as N202-Series). Mounting hardware is included for both units.

TAA-Compliant for GSA Schedule Purchases
The B127A-1A1-FDFH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White:
This short summary of the Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127A-1A1-FDFH, 3840 x 2160 pixels, AV transmitter & receiver, 2759.8" (70.1 m), Wired, 3D, HDCP

Long summary description Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White:
This is an auto-generated long summary of Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White based on the first three specs of the first five spec groups.

Tripp Lite B127A-1A1-FDFH. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, HDMI. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Receiver dimensions (WxDxH): 2.76 x 1.33 x 4.53" (70 x 33.8 x 115 mm), Receiver weight: 22.9 oz (650 g), Transmitter dimensions (WxDxH): 2.76 x 1.33 x 4.53" (70 x 33.8 x 115 mm). Package width: 13.5" (343.9 mm), Package depth: 5.91" (150.1 mm), Package height: 3.27" (83.1 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, HDMI
Maximum transfer distance
2759.8" (70.1 m)
Maximum refresh rate
60 Hz
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
Supported video modes
720p, 1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160
Cable length
54.3" (1.38 m)
HDCP
Yes
Material
Metal
Color depth
36 bit
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
Wall mountable
Yes
HDCP version
1.4/2.2
Product color
White
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
RJ-45 output ports
1
HDMI in
1
Number of HDMI outputs
1
HDMI version
2.0
DisplayPorts in
1
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Power
Output current
1 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Receiver dimensions (WxDxH)
2.76 x 1.33 x 4.53" (70 x 33.8 x 115 mm)
Receiver weight
22.9 oz (650 g)
Transmitter dimensions (WxDxH)
2.76 x 1.33 x 4.53" (70 x 33.8 x 115 mm)
Transmitter weight
22.9 oz (650 g)
Packaging data
Package width
13.5" (343.9 mm)
Package depth
5.91" (150.1 mm)
Package height
3.27" (83.1 mm)
Package weight
3.06 lbs (1.39 kg)
Package type
Box
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
17.3" (438.9 mm)
Master (outer) case length
14.3" (363 mm)
Master (outer) case height
12.8" (324.1 mm)
Master (outer) case weight
31.5 lbs (14.3 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263954
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH AV extender AV receiver White Tripp Lite B127A-2A0-FH AV extender AV receiver White
(show image)
B127A-2A0-FH B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH AV extender AV receiver Black Tripp Lite B127A-1A0-BH AV extender AV receiver Black
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BHFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BHFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BHFH B127A-1A1-BHFH HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, IR, PoC, HDR, HDCP 2.2, 230 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)