Tripp Lite logo

Tripp Lite DMPDS3255CF signage display mount 55" Black

Data-sheet quality:
created/standardized by Icecat
Product views:
52803
Info modified on:
05 Aug 2024, 13:02:03
Bullet Points Tripp Lite DMPDS3255CF signage display mount 55" Black:
  • - Supports most flat-panel monitors and interactive displays from 32 to 55 in.
  • - Durable steel frame blends into any room decor and supports up to 110 lb.
  • - Reliable rear casters enable smooth rolling from one location to another
  • - Foldable stand supports both portrait and landscape viewing
  • - Cable management clips keep cords organized and prevent cable clutter
Guarantee:
5-year limited
Long product name Tripp Lite DMPDS3255CF signage display mount 55" Black:

Portable Digital Signage Stand for 32” to 55” Flat-Screen Displays, Folding Portrait/Landscape Mount, Rolling Casters

Tripp Lite DMPDS3255CF signage display mount 55" Black:

Take Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat-panel displays, whiteboards and monitors from 32 to 55 inches (81 to 140 centimeters). It assembles easily to allow convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. Reliable rear casters roll smoothly through doorways and over thresholds, allowing you to share your tailored message almost anywhere. The DMPDS3255CF supports both portrait and landscape orientations.

Durable Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 110 pounds (50 kilograms). Because the frame folds when not in use, the DMPDS3255CF is easy to transport and store.

Built-In Cable Management Helps Eliminate Clutter
Equipment cables route through clips on the stand’s legs to keep them organized and out of the way. Rubber pads are included to ensure your display remains level on an uneven surface.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 75 x 75, 100 x 100, 200 x 100, 200 x 200, 300 x 200, 300 x 300 and 400 x 400. All hardware is included.

Short summary description Tripp Lite DMPDS3255CF signage display mount 55" Black:

Tripp Lite DMPDS3255CF, 110.2 lbs (50 kg), 32", 55", 2.95 x 2.95" (75 x 75 mm), 15.7 x 15.7" (400 x 400 mm)

Long summary description Tripp Lite DMPDS3255CF signage display mount 55" Black:

Tripp Lite DMPDS3255CF. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 32", Maximum screen size: 55", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.