location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P22va G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
453D2AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908960973 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get lifelike color and sharp details for everything you do on a 21.5” diagonal Full HD screen.
  • - Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.
  • - Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.
Guarantee: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

P22va G4 FHD Monitor
More>>>
HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

An everyday, affordable business monitor that’s easy on you.
Tackle your daily task list with the budget-friendly HP P22va G4 Monitor that adjusts to your comfort needs and delivers Full HD picture quality.

Short summary description HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P22va G4, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP P22va G4. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Crisp image clarity for all your content.

Get lifelike color and sharp details for everything you do on a 21.5” diagonal Full HD screen with 178° x 178° viewing angles.

Modern connectivity.

Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.

Make conscientious buying choices.

Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.

Personalize your comfort settings.

See your screen in a whole new light with HP Low Blue Light for more comfortable viewing, then tilt the screen up to 5° forward or 20° back for your best viewing position.

Personalize and help protect your monitor.

Customize your monitor and help deter its theft with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and more through the host PC. [1]

We have your back.

Rest assured that your IT investment is supported with our three-year standard limited warranty. [2]

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
18.5 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
19.9" (504.3 mm)
Depth (with stand)
7.13" (181 mm)
Height (with stand)
14.5" (367.1 mm)
Weight (with stand)
6.26 lbs (2.84 kg)
Width (without stand)
19.9" (504.3 mm)
Depth (without stand)
1.73" (44 mm)
Height (without stand)
11.8" (300.2 mm)
Packaging data
Package width
19.9" (504.3 mm)
Package depth
7.13" (181 mm)
Package height
14.5" (367.1 mm)
Package weight
7.52 lbs (3.41 kg)
Other features
Weight
6.28 lbs (2.85 kg)
Height
11.8" (300.2 mm)
Width
19.9" (504.3 mm)
Depth
1.73" (44 mm)
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer HP P22va G4 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Requires Windows 10 on host PC.
[2] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced until December 2020 are delivered with VGA cable. Monitors produced from December 2020 are delivered with HDMI cable.
China continues shipping with VGA cable, no HDMI cable is included.