Lenovo logo

Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27499
Info modified on:
26 Jun 2024, 00:23:24
Bullet Points Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray:
  • - MediaTek P60T (8C, 4x A73 @2.0GHz + 4x A53 @2.0GHz)
  • - 4GB LPDDR4x
  • - 64GB (eMCP4x, eMMC)
  • - ARM Mali-G72 MP3 GPU
  • - ChromeOS
Guarantee:
1-year, Depot with 1-year Battery
Long product name Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray:

MediaTek P60T (8C, 4x A73 @2.0GHz + 4x A53 @2.0GHz), 4GB LPDDR4x, 64GB (eMCP4x, eMMC), 10.1" WUXGA (1920x1200) IPS 400nits Touch, ARM Mali-G72 MP3 GPU, 11a/b/g/n/ac 2x2 + BT4.2, Front 2.0MP / Rear 8.0MP, ChromeOS

Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray:

2-in-1 Chromebook
This sleek, light 2-in-1 Chromebook switches from business to fun as easily as it switches from laptop to tablet mode. Simply detach the plug-and-play keyboard from its pogo pin and magnets, and you have an ultraportable 10.1" tablet ready to entertain. Enjoy all the apps you love, superfast boot-up, automatic updates, and USI stylus support*. Get creative. Or get busy.   *Stylus sold separately.  Note: Images are for illustration purposes only; actual product may vary. Screenfill courtesy of @2020 CNES / Astrium, DigitalGlobe.

Short summary description Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray:

Lenovo IdeaPad Duet, MediaTek, 2 GHz, 10.1", 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad Duet MediaTek Helio P60T Chromebook 10.1" Touchscreen WUXGA 4 GB LPDDR4x-SDRAM 64 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Gray:

Lenovo IdeaPad Duet. Product type: Chromebook, Form factor: Convertible (Detachable). Processor family: MediaTek, Processor model: Helio P60T, Processor frequency: 2 GHz. Display diagonal: 10.1", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMCP. Operating system installed: ChromeOS. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.