HP logo

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm

Data-sheet quality:
created/standardized by Icecat
Product views:
54088
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm:
  • - Quality printing for a great value is a smart choice for any business. Produce premium, professional-quality documents at a competitive low cost with an HP LaserJet MFP built to make your work—and your business—look its best.
  • - Annoying interruptions and complex maintenance can slow down printing, and ultimately, the pace of business. Avoid pauses in productivity with an HP LaserJet MFP designed for maximum uptime, so you can count on reliable results day in and day out.
  • - Only HP Enterprise printers repair themselves from attacks in real time, with built-in security to help keep your network safe. Automatically monitor threats, detect intrusions, and validate operating software with security offered only by HP.<sup>[1]</sup>
  • - Accelerate workflow, improve accuracy, and easily connect people throughout your organization. Complete high-volume scan jobs super-fast—up to 180 ipm<sup>[5]</sup>—and avoid extra steps with a Flow MFP designed for maximum productivity.
Guarantee:
90 day parts only. Extended Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm:

LaserJet Managed Flow MFP E82550z - Speed 50 ppm

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm:

Businesses that stay ahead don’t slow down. It’s why HP built the next generation of HP LaserJet MFPs—to power productivity with a streamlined design that delivers premium quality, maximum uptime, and the strongest security.[1]

Short summary description HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm:

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm, 23" (585 mm), 30.9" (785 mm), 36.7" (932.2 mm), 210.8 lbs (95.6 kg), 32.7" (831 mm), 27" (685 mm)

Long summary description HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm:

HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm. Width: 23" (585 mm), Depth: 30.9" (785 mm), Height: 36.7" (932.2 mm). Package width: 32.7" (831 mm), Package depth: 27" (685 mm), Package height: 41.5" (1053 mm). Pallet weight: 4.64 oz (131.6 g), Number of layers per pallet: 1 pc(s), Quantity per pallet: 1 pc(s)

Reasons to buy
Specs
Similar products
Loading...
Disclaimer HP LaserJet Managed Flow MFP E82550z - Speed 50 ppm X3A71A#B19:
[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims
[2] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at www.hp.com/go/printsecurity
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.