location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y89AA#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758607626 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:22:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - Black
Guarantee: The warranty period for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart AC Adapter :
The short editorial description of HP 65W Smart AC Adapter

65W Smart AC Adapter
More>>>
HP 65W Smart AC Adapter:
The official marketing text of HP 65W Smart AC Adapter as supplied by the manufacturer

Conserve battery life, be productive, and get uninterrupted power with the HP 65W Smart AC Adapter, which detects and regulates the correct electrical current for your HP Business Notebook and select HP Docking Stations.[1]

Short summary description HP 65W Smart AC Adapter:
This short summary of the HP 65W Smart AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart AC Adapter, Laptop, Indoor, 65 W, Business, Black, 1.85" (47 mm)

Long summary description HP 65W Smart AC Adapter:
This is an auto-generated long summary of HP 65W Smart AC Adapter based on the first three specs of the first five spec groups.

HP 65W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black. Width: 1.85" (47 mm), Depth: 1.1" (28 mm), Height: 4.17" (106 mm). Package width: 6.14" (156 mm), Package depth: 9.45" (240 mm), Package height: 3.03" (77 mm). Quantity per pallet: 520 pc(s), Number of cartons per pallet layer: 5 pc(s), Number of layers per pallet: 8 pc(s)

Easy to use

Plug one end of the adapter into your HP Business Notebook or HP Docking Station[1] and the other end into a standard outlet.

Power up wherever you work

Leave a handy spare at home or take the compact adapter with you in your notebook’s carrying case.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
65 W
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
1.85" (47 mm)
Depth
1.1" (28 mm)
Height
4.17" (106 mm)
Weight
9.88 oz (280 g)
Packaging data
Package width
6.14" (156 mm)
Package depth
9.45" (240 mm)
Package height
3.03" (77 mm)
Package weight
21.2 oz (600 g)
Logistics data
Harmonized System (HS) code
85044095
Quantity per pallet
520 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per master (outer) case
24 pc(s)
Brand Image Article code product Stock Price from
HP 65W Smart AC Adapter HP 65W Smart AC Adapter
(show image)
H6Y89AA 65W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP 65W Smart AC Adapter:
Disclaimer

[1] Sold separately. See product QuickSpecs for compatibility.