location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7P71A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182820902 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 01:24:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing :
The short editorial description of HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

HP Color LaserJet Enterprise flow MFP M880z NFC/Wireless Direct
More>>>
HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
The official marketing text of HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing as supplied by the manufacturer

This top-of-the-line enterprise MFP helps streamline workflows and accelerate document tasks with advanced finishing options and file sharing. Give users simple, direct access to this MFP through mobile printing and touch-to-print capabilities[1,2].

Short summary description HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 46 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Give workgroups the speed they need.

Let departments scan without worry: HP EveryPage detects potential errors or missed pages on the spot.
Manage content in a way you never thought possible with HP Flow CM Enterprise[3].
Forget email – let employees scan and send documents to Microsoft® SharePoint® in one step.
Make it easy to be efficient with an intuitive touchscreen and large pull-out keyboard.

Keep your business moving.

Save on both sides – capture documents faster with two-sided, single-pass scanning.
Create easily searchable scanned files, using built-in optical character recognition software.
Save IT time and make printing easy for the entire company by using a single driver for all HP devices[4].
Let employees complete big jobs faster, choosing from a range of finishing options[5].

Be much more efficient with mobile printing.

Give users simple, direct access through wireless direct printing and touch-to-print technology[6].
Mobile printing at a touch – enable touch-to-print convenience from mobile devices[2].
Let employees print from mobile devices with built-in print capability or HP ePrint app and software[1].
Give users the power to print wirelessly from an iPad®, iPhone®, or iPod touch®[7].

Invest once, expand easily and manage efficiently.

Expand your options: easily upgrade firmware on your schedule, and easily integrate solutions or devices at will.
Help build business efficiency. Centrally monitor and control printers with HP Web Jetadmin[8].
Apply fleet-wide policies to help protect all your HP devices with the HP Imaging and Printing Center[9].
Confidently safeguard the sensitive data sent to your MFP with the HP High-Performance Secure Hard Disk.

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Print speed (color, normal quality, A4/US Letter)
46 ppm
Time to first page (black, normal)
11 s
Time to first page (color, normal)
11 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
46 cpm
Copy speed (color, normal quality, A4)
46 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, FTP, OCR, USB
Scan speed (color)
68 ppm
Scan speed (black)
70 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
13 sec/page
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Recommended duty cycle
5000 - 25000 pages per month
Maximum duty cycle *
200000 pages per month
Page description languages
PCL 5c, PCL 6, PostScript 3
HP segment
Enterprise
Input & output capacity
Total input capacity *
4100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
Envelopes sizes
9, 10, Monarch
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
HP ePrint
Performance
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8"
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1100 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
27.7" (704 mm)
Depth
25" (635 mm)
Height
47.2" (1199 mm)
Weight
337.1 lbs (152.9 kg)
Packaging data
Package width
33.7" (856 mm)
Package depth
31.1" (790 mm)
Package height
61.7" (1567 mm)
Package weight
386.5 lbs (175.3 kg)
Logistics data
Pallet weight
6.18 oz (175.3 g)
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
33.7 x 31.1 x 61.7" (856 x 790 x 1567 mm)
Disclaimer HP Color LaserJet Enterprise Flow MFP M880z+ NFC/Wireless Direct, Print, copy, scan, fax, 200-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:
Disclaimer

Technical specification disclaimers