location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M555dn, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M555dn, Print, Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZU78A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850413988 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:09:55
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M555dn, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP printers have the industry's strongest security[2] because they’re always on guard, continually stopping threats while adapting to new ones. And only HP printers can automatically self-heal from attacks, so IT doesn't need to intervene
  • - Set up workgroups for success without adding more to your plate. Help teams thrive while allowing IT the control it needs to quickly handle business fleet-wide, using a streamlined printer built for straightforward use and management
  • - Ease collaboration and productivity without interruption, using a printer that supports how people work today: fast, nimble, and connected. Quickly print the premium color documents your business needs to look professional, day in and day out
  • - Business is all about resource management, and finding efficiencies is everyone’s responsibility. HP printers are designed with the environment in mind, so workgroups can complete tasks quickly while helping to conserve energy wherever possible
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M555dn, Print, Two-sided printing :
The short editorial description of HP Color LaserJet Enterprise M555dn, Print, Two-sided printing

Laser, 1200 x 1200dpi, 38ppm, A4, 1200MHz, 1024MB, CGD, 4.3″
More>>>
HP Color LaserJet Enterprise M555dn, Print, Two-sided printing:
The official marketing text of HP Color LaserJet Enterprise M555dn, Print, Two-sided printing as supplied by the manufacturer

Dynamic security
Dynamic security enabled printerProduct Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges

Short summary description HP Color LaserJet Enterprise M555dn, Print, Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M555dn, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M555dn, Print, Two-sided printing, Laser, Color, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M555dn, Print, Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M555dn, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M555dn, Print, Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: CGD, Product color: White

The world’s most secure printing[2]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[3] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on the printer—keys, passwords, certificates, and more—with the embedded HP Trusted Platform Module.[4]

Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[1] to optimize your investment for years to come.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[5]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Expect consistent, high-quality results with technology that automatically adjusts print settings to paper type.
Work with less wait. Step up productivity with print speeds up to 40 pages per minute.[6]

Enhanced productivity to empower workgroups

Give workgroups what they need to succeed. Easily choose and deploy hundreds of HP and third-party solutions.
Easily access, print, and share resources with built-in Ethernet and optional wireless networking.[8]
Easily manage jobs directly at the printer with a customizable 4.3-inch (10.9 cm) color touchscreen.
Spend less time loading paper with up to three input trays for an additional capacity of 2,300 sheets.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
38 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
176 s
Time to first page (black, normal)
6.7 s
Time to first page (color, normal)
7.6 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
2000 - 10000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Introduction year
2020
Country of origin
Japan
Replacement cartridges
W2120A HP 212A Black Original LaserJet Toner Cartridge (~5,500 pages); W2121A HP 212A Cyan Original LaserJet Toner Cartridge (~4,500 pages); W2123A HP 212A Magenta Original LaserJet Toner Cartridge (~4,500 pages); W2122A HP 212A Yellow Original LaserJet Toner Cartridge (~4,500 pages); W2120X HP 212X High Yield Black Original LaserJet Toner Cartridge (~13,000 pages); W2121X HP 212X High Yield Cyan Original LaserJet Toner Cartridge (~10,000 pages); W2123X HP 212X High Yield Magenta Original LaserJet Toner Cartridge (~10,000 pages); W2122X HP 212X High Yield Yellow Original LaserJet Toner Cartridge (~10,000 pages)
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
USB connector
USB Type-A
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Memory slots
1
Built-in processor
Yes
Performance
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.3 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010+A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
622 W
Power consumption (ready)
31.3 W
Power consumption (PowerSave)
0.06 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.464 kWh/week
AC input voltage
200 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 7 Ultimate, Windows 10, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Other operating systems supported
iOS, Android
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
18" (458 mm)
Depth
18.9" (479 mm)
Height
15" (380 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 76.3" (1200 x 1000 x 1939 mm)
Weight
60.6 lbs (27.5 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.7" (500 mm)
Package height
23.5" (598 mm)
Package weight
69 lbs (31.3 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5500 pages
Included cartridge capacity (CMY)
3500 pages
Cables included
AC
Brand-specific features
HP ImageREt print technology
HP ImageREt 3600
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Device Toolbox, HP JetAdvantage Security Manager, HP SNMP Proxy Agent, HP WS Pro Proxy Agent
Logistics data
Pallet weight
14 oz (396 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
12 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
47 dB
Acoustic pressure emissions bystander (ready)
34 dB
Disclaimer HP Color LaserJet Enterprise M555dn, Print, Two-sided printing:
Disclaimer

[1] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[2] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit hp.com/go/PrintersThatProtect. For more information, visit hp.com/go/PrinterSecurityClaims
[3] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Enterprise and Managed devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[4] Use of the HP Trusted Platform Module may require a firmware upgrade.
[5] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin
[6] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[8] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.