location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t310 G2 21.2 oz (600 g) Silver TERA2321

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t310 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2EZ54AA#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2019
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t310 G2 21.2 oz (600 g) Silver TERA2321
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TERA2321 PCoIP Zero Client
  • - No operating system
  • - Graphics integrated on processor
Guarantee: 3-year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t310 G2 21.2 oz (600 g) Silver TERA2321 :
The short editorial description of HP t310 G2 21.2 oz (600 g) Silver TERA2321

HP t310 G2 Zero Client
More>>>
HP t310 G2 21.2 oz (600 g) Silver TERA2321:
The official marketing text of HP t310 G2 21.2 oz (600 g) Silver TERA2321 as supplied by the manufacturer

Speed through workloads with the HP t310 G2 Zero Client. Our best performing zero client has the high performance you want and the security you need. Plus, deployment and management are simple, getting all your devices up and running quickly.
Enhanced ports and graphic options
Upgrade your graphics options with one 1 DVI port and one added DisplayPort™, plus a total of 6 USB ports for all of your accessory add-ons.
Easily connect to a VDI or cloud server
The HP t310 G2 Zero Client easily connects to VDI or cloud servers, including VMWare® and Amazon Workspaces environments.
New look and feel
The t310 G2 Zero Client has a new look and feel and now includes built in VESA mounting pattern.

Short summary description HP t310 G2 21.2 oz (600 g) Silver TERA2321:
This short summary of the HP t310 G2 21.2 oz (600 g) Silver TERA2321 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t310 G2, Teradici, TERA2321, 0.5 GB, DDR3-SDRAM, 1333 MHz, 0.032 GB

Long summary description HP t310 G2 21.2 oz (600 g) Silver TERA2321:
This is an auto-generated long summary of HP t310 G2 21.2 oz (600 g) Silver TERA2321 based on the first three specs of the first five spec groups.

HP t310 G2. Processor manufacturer: Teradici, Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0.032 GB, Storage media: Flash. Audio system: 32-bit stereo. Cabling technology: 10/100/1000Base-T(X)

The performance and features you need

Reduce lag and finish ahead of deadlines with fast boot and response times, even with 3D applications. Improve productivity by connecting display and accessory add-ons with two additional USB ports and an extra DisplayPort™[6].

Big security, small footprint

Reduce the risk of your data getting into the wrong hands. With no data stored on the HP t310 G2 Zero Client, your intellectual property stays safe on your secure server. Plus, the device’s small size keeps your work area free of distractions.

No hassle set up and management

Don’t struggle with set up. This PCoIP zero client makes deployment simple right out of the box for VMWare®[2] and Amazon WorkSpaces[1]. Plus, Teradici Management tools[4] make updates and device visibility a breeze.

Enhanced ports and graphic options

Upgrade your graphics options with one 1 DVI port and one added DisplayPort™, plus a total of 6 USB ports for all of your accessory add-ons. [6]

Easily connect to a VDI or cloud server

The HP t310 G2 Zero Client easily connects to VDI or cloud servers, including VMWare® and Amazon Workspaces environments. [2,1]

New look and feel

The t310 G2 Zero Client has a new look and feel and now includes built in VESA mounting pattern. [3]

Simplified Management

Manage your Zero Client and keep it up-to-date with PCoIP Management Console. A one-year subscription to Desktop Access is included with the purchase of every new HP t310 Zero Client. [6]

Processor
Processor manufacturer *
Teradici
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
0.032 GB
Storage media *
Flash
Card reader integrated
No
Audio
Audio system
32-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product color *
Silver
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Display
Display included *
No
Software
Operating system installed *
No
Power
Power supply
36 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
2.56" (65 mm)
Depth
5.41" (137.5 mm)
Height
7.37" (187.2 mm)
Width (without stand)
1.24" (31.6 mm)
Depth (without stand)
5.41" (137.5 mm)
Height (without stand)
7.28" (185 mm)
Weight
21.2 oz (600 g)
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP t310 G2 21.2 oz (600 g) Silver TERA2321:
Disclaimer

[1] Amazon WorkSpaces requires subscription from Amazon. See http://aws.amazon.com/workspaces/ for complete details. Amazon Workspaces requires Teradici firmware version 4.6 or higher.
[2] VMware is sold separately, subscription required
[3] Mounting hardware sold separately
[4] Teradici Management Console is sold separately, subscription required
[6] The DisplayPortTM did not pass VESA 1.2 certification guidelines.