location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB7022
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB7022-DDAO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116398455 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:11
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.3 MP 3840 x 2160 pixels 60 fps
  • - Full HD
  • - Interface: USB
  • - Black
More>>>
Short summary description DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black:
This short summary of the DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WB7022, 8.3 MP, 3840 x 2160 pixels, Full HD, 60 fps, 5x, USB

Long summary description DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black:
This is an auto-generated long summary of DELL WB7022 webcam 8.3 MP 3840 x 2160 pixels USB Black based on the first three specs of the first five spec groups.

DELL WB7022. Megapixel: 8.3 MP, Maximum video resolution: 3840 x 2160 pixels, Camera HD type: Full HD. Interface: USB, Product color: Black, Housing material: Aluminum. Width: 1.65" (42 mm), Depth: 3.54" (90 mm)

Performance
Megapixel *
8.3 MP
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Auto focus
Yes
Zoom capability
Yes
Digital zoom
5x
Noise reduction
Yes
Automatic light correction
Yes
Design
Built-in microphone *
No
Interface *
USB
Product color *
Black
Housing material
Aluminum
Sensor type
CMOS
Weight & dimensions
Width
1.65" (42 mm)
Depth
3.54" (90 mm)
Country Distributor
United States 1 distributor(s)