location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA T600 4 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA T600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
340K9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697639098 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:18:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP NVIDIA T600 4 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA T600 4 GB GDDR6
  • - 7680 x 4320 pixels 128 bit PCI Express x16 3.0
  • - DirectX version: 12.07 OpenGL version: 4.68
Guarantee: 1 year
Long product name HP NVIDIA T600 4 GB GDDR6 :
The short editorial description of HP NVIDIA T600 4 GB GDDR6

NVIDIA T600, 640 CUDA, 4GB GDDR6, 4x mDP 1.4, PCIe 3.0 x16
More>>>
Short summary description HP NVIDIA T600 4 GB GDDR6:
This short summary of the HP NVIDIA T600 4 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA T600, T600, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA T600 4 GB GDDR6:
This is an auto-generated long summary of HP NVIDIA T600 4 GB GDDR6 based on the first three specs of the first five spec groups.

HP NVIDIA T600. Graphics processor family: NVIDIA, Graphics processor: T600. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
640
Graphics processor family *
NVIDIA
Graphics processor *
T600
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR6
Memory bus *
128 bit
Memory bandwidth (max)
160 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
Ports & interfaces
Mini DisplayPorts quantity
4
DisplayPort version
1.4
Performance
DirectX version *
12.07
Shader model version *
5.17
OpenGL version *
4.68
HDCP
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
Bracket height
Low-Profile (LP)
Number of slots
1
Power
Power consumption (max)
40 W
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)