location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-0507 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867225134 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:23:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gigabit Ethernet ports
  • - 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - Supports 8K MAC address auto-learning and auto-aging
  • - 9K jumbo frames to increase data transfer rates
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Provides wall or desktop mounting
  • - Quick and easy installation
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
Long product name LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red :
The short editorial description of LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red

5-Port Gigabit Switch
More>>>
LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red:
The official marketing text of LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red as supplied by the manufacturer

The LevelOne GSW-0507 Gigabit Ethernet Switch is designed for reliable high-performance networking. With its non-blocking switching fabric in full-duplex mode, this switch can deliver up to 2000Mbps per port, while the Store-and-Forward service brings low latency and error-free packet delivery. This highperformance Gigabit Ethernet switch is perfect for fulfilling the demands of online gaming and multimedia streaming. Moreover, this switch also supports IEEE 802.3az Energy Efficient Ethernet which helps reduce power consumption. Power Saving Features The GSW-0507 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits without compromising performance. One of the ways it does this is by automatically detecting the length of connected cables and can adjust power usage by saving energy on shorter cable connections. Compact and Stylish Design The stylish, compact wall-mountable housing of GSW-0507 fits any working environment. It comes with 5 10/100/1000Mbps ports to meet SOHO and home network expansion needs. Easy to Use The GSW-0507 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.

Short summary description LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red:
This short summary of the LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-0507, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Wall mountable

Long summary description LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red:
This is an auto-generated long summary of LevelOne GSW-0507 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black, Red based on the first three specs of the first five spec groups.

LevelOne GSW-0507. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8192 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
5
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
10 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
1 MB
Design
Rack mounting *
No
Stackable *
No
Product color
Black, Red
LED indicators
Activity, Link, Power
Wall mountable
Yes
Design
Country of origin
China
Certification
CE, RoHS, FCC
Performance
Flash memory
1024 MB
Technical details
Pallet net height
66.5" (169 cm)
Pallet net length
31.5" (80 cm)
Pallet net width
47.2" (120 cm)
Power
Power supply included *
No
Input current
1 A
Power consumption (typical)
3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.89" (149.5 mm)
Depth
3.5" (89 mm)
Height
1.06" (27 mm)
Weight
4.76 oz (135 g)
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package type
Box
Package width
3.62" (92 mm)
Package depth
5.59" (142 mm)
Package height
3.62" (92 mm)
Package weight
10.6 oz (300 g)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)