location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Schep & Leer IJscokar Deluxe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Schep & Leer IJscokar Deluxe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-600762
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766007629
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 12:15:14
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Schep & Leer IJscokar Deluxe:
This short summary of the VTech Schep & Leer IJscokar Deluxe data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Schep & Leer IJscokar Deluxe, 2 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolor

Long summary description VTech Schep & Leer IJscokar Deluxe:
This is an auto-generated long summary of VTech Schep & Leer IJscokar Deluxe based on the first three specs of the first five spec groups.

VTech Schep & Leer IJscokar Deluxe. Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
No
Interleaved Two of Five (ITF-14)
23417766007623
Certification
CE
Learning & training skills
Learning & training skills
Animals learning, Colours learning, Creative thinking skills training, Curiosity & sense of discovery development, Language skills training, Memory training, Motor skills training, Shapes learning
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
20.3" (516 mm)
Weight & dimensions
Depth
8.54" (217 mm)
Height
24.9" (632 mm)
Weight
7.32 lbs (3.32 kg)
Packaging data
Package width
17.7" (450 mm)
Package depth
8.9" (226 mm)
Package height
16" (406 mm)
Package weight
9.02 lbs (4.09 kg)
Package volume
41290.2 cm³
Packaging content
Batteries included
Yes
Other features
Country of importation (ISO 3166-1)
Netherlands
Logistics data
Pallet type
800 x 1200 mm
Master (outer) case width
18.8" (477 mm)
Master (outer) case length
18.6" (473 mm)
Master (outer) case height
17" (433 mm)
Quantity per master (outer) case
2 pc(s)
Master (outer) case net weight
14.7 lbs (6.68 kg)
Master (outer) case GTIN (EAN/UPC)
23417766007623
Master (outer) case weight
20 lbs (9.09 kg)
Master (outer) case volume
97693.89 cm³
Brand Image Article code product Stock Price from
VTech Marco's Pizzaparadijs VTech Marco's Pizzaparadijs
(show image)
80-617323 Marco's Pizzaparadijs
VTech High Tea met Tante Sophie VTech High Tea met Tante Sophie
(show image)
80-616923 High Tea met Tante Sophie
VTech Wonderlijk Wafelijzer VTech Wonderlijk Wafelijzer
(show image)
80-616723 Wonderlijk Wafelijzer