Tripp Lite logo

Tripp Lite DMPDS3255F signage display mount 55" Black

Data-sheet quality:
created/standardized by Icecat
Product views:
74084
Info modified on:
10 Aug 2024, 11:45:18
Bullet Points Tripp Lite DMPDS3255F signage display mount 55" Black:
  • - Supports most flat and curved-panel monitors and interactive displays from 32 to 55 in.
  • - Durable steel frame blends into any room decor and supports up to 77 lb.
  • - Adjustable feet levelers provide a stable and safe foundation
  • - Foldable stand supports both portrait and landscape viewing
  • - Cable management clips keep cords organized and prevent cable clutter
Guarantee:
5-year limited
Long product name Tripp Lite DMPDS3255F signage display mount 55" Black:

Portable Digital Signage Stand for 32-55 Inch Displays, Portrait or Landscape

Tripp Lite DMPDS3255F signage display mount 55" Black:

Set Up Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat and curved-panel displays, whiteboards and monitors from 32 to 55 inches (81 to 140 centimeters). Once assembled, it folds easily to allow convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. The DMPDS3255F supports both portrait and landscape orientations.

Durable Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 77 pounds (35 kilograms). Because the frame folds when not in use, the DMPDS3255F is easy to transport and store.

Built-In Cable Management Helps Eliminate Clutter
Equipment cables route through clips on the stand’s legs to keep them organized and out of the way. Adjustable feet ensure your display remains level on a stable surface.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300 and 400 x 400. Mounting hardware is included.

Short summary description Tripp Lite DMPDS3255F signage display mount 55" Black:

Tripp Lite DMPDS3255F, 77.2 lbs (35 kg), 32", 55", 7.87 x 7.87" (200 x 200 mm), 15.7 x 15.7" (400 x 400 mm)

Long summary description Tripp Lite DMPDS3255F signage display mount 55" Black:

Tripp Lite DMPDS3255F. Maximum weight capacity: 77.2 lbs (35 kg), Minimum screen size: 32", Maximum screen size: 55", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.