HP logo

HP 777 DesignJet Maintenance Cartridge Maintenance kit

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125844
Info modified on:
04 Nov 2024, 00:08:56
Bullet Points HP 777 DesignJet Maintenance Cartridge Maintenance kit:
  • - What's in the box: Maintenance cartridge
Guarantee:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 777 DesignJet Maintenance Cartridge Maintenance kit:

777 DesignJet Maintenance Cartridge

Short summary description HP 777 DesignJet Maintenance Cartridge Maintenance kit:

HP 777 DesignJet Maintenance Cartridge, Maintenance kit, Inkjet, United Kingdom, DesignJet Z6 Pro, Z9+ Pro Printer, 17.3" (440 mm), 14" (355 mm)

Long summary description HP 777 DesignJet Maintenance Cartridge Maintenance kit:

HP 777 DesignJet Maintenance Cartridge. Product type: Maintenance kit, Print technology: Inkjet, Country of origin: United Kingdom. Width: 17.3" (440 mm), Depth: 14" (355 mm), Height: 7.48" (190 mm). Quantity per pack: 1 pc(s), Package width: 17.3" (440 mm), Package depth: 14" (355 mm). Number of cartons per pallet: 36 pc(s), Quantity per pallet: 256 pc(s), Number of layers per pallet: 2 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.