HP logo

HP DesignJet Z Pro Series 2/3-in Core Adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98206
Info modified on:
05 Nov 2024, 07:35:24
Long product name HP DesignJet Z Pro Series 2/3-in Core Adapter:

DesignJet Z Pro Series 2/3-in Core Adapter

HP DesignJet Z Pro Series 2/3-in Core Adapter:

Able to use medias with 2-inch or 3-inch core.

Short summary description HP DesignJet Z Pro Series 2/3-in Core Adapter:

HP DesignJet Z Pro Series 2/3-in Core Adapter, Adapter, Blue, 2 pc(s)

Long summary description HP DesignJet Z Pro Series 2/3-in Core Adapter:

HP DesignJet Z Pro Series 2/3-in Core Adapter. Type: Adapter, Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: DesignJet Z Pro Series 2/3-in, Product color: Blue. Quantity per pack: 2 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.