location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Quad-Bus Series 1x16 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DE116CEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868496589 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Long product name Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting :
The short editorial description of Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting

OmniView Quad-Bus Series 1x16 KVM Switch with Micro-Cabling Technology
More>>>
Short summary description Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting:
This short summary of the Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView Quad-Bus Series 1x16 KVM Switch, 2048 x 1536 pixels, Rack mounting, 1U

Long summary description Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting:
This is an auto-generated long summary of Belkin OmniView Quad-Bus Series 1x16 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Belkin OmniView Quad-Bus Series 1x16 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Rack capacity: 1U

Brand Image Article code product Stock Price from
Belkin

Belkin Remote IP Console KVM switch
(show image)
F1DE101GUK Remote IP Console 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Soho Series 2-Port Dual Head KVM switch
(show image)
F1DH102UUK Omniview Soho Series 2-Port Dual Head KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Soho Series 2-Port Dual Head KVM switch
(show image)
F1DH102UEA Omniview Soho Series 2-Port Dual Head KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F1DE108CEA KVM switch Rack mounting
(show image)
F1DE108CEA F1DE108CEA 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Remote IP Console KVM switch
(show image)
F1DE101GEA Remote IP Console 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)