location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet PostScript/PDF Upgrade Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet PostScript/PDF Upgrade Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HC76A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905301966 show
Category:
Printer emulation allows printers to emulate other printers. For example, if a non-HP printer emulates an HP printer, any software written for a real HP printer will also run in the non-HP printer emulation and produce equivalent printing. Printer emulation upgrades means updating the software so that it is the latest version.
Printer Emulation Upgrades Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 14:01:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DesignJet PostScript/PDF Upgrade Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatibility: DesignJet T1600, DesignJet T2600, DesignJet T1700, DesignJet XL3600, DesignJet Z6 Pro, DesignJet Z9+ Pro
  • - USB key, manual
Long product name HP DesignJet PostScript/PDF Upgrade Kit :
The short editorial description of HP DesignJet PostScript/PDF Upgrade Kit

DesignJet PostScript/PDF Upgrade Kit
More>>>
HP DesignJet PostScript/PDF Upgrade Kit:
The official marketing text of HP DesignJet PostScript/PDF Upgrade Kit as supplied by the manufacturer

Easily print PDF and PostScript files

Short summary description HP DesignJet PostScript/PDF Upgrade Kit:
This short summary of the HP DesignJet PostScript/PDF Upgrade Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet PostScript/PDF Upgrade Kit, 5.04 x 4.45 x 3.54" (128 x 113 x 90 mm), 2.2 lbs (1 kg)

Long summary description HP DesignJet PostScript/PDF Upgrade Kit:
This is an auto-generated long summary of HP DesignJet PostScript/PDF Upgrade Kit based on the first three specs of the first five spec groups.

HP DesignJet PostScript/PDF Upgrade Kit. Package dimensions (WxDxH): 5.04 x 4.45 x 3.54" (128 x 113 x 90 mm), Package weight: 2.2 lbs (1 kg)

Weight & dimensions
Package dimensions (WxDxH)
5.04 x 4.45 x 3.54" (128 x 113 x 90 mm)
Package weight
2.2 lbs (1 kg)
Logistics data
UNSPSC-code
44103116
Country Distributor
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)