location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD10EACS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 10:01:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 3.5" 5400 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 25.7 oz (730 g)
Long product name Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II :
The short editorial description of Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II

1 TB, SATA II, 3 Gb/s
More>>>
Short summary description Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II:
This short summary of the Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital 1TB SATA II, 1 TB, 5400 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Western Digital 1TB SATA II internal hard drive 5400 RPM 16 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Western Digital 1TB SATA II. HDD capacity: 1 TB, HDD speed: 5400 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 14:27:47
Uk has collected 21 expert reviews for Western Digital 1TB SATA II internal hard drive 3.5" 5400 RPM Serial ATA II 16 MB and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 14:26:51
In fact, the Caviar Green range is made up of three almost identical drives. The EARS, the EADS and the EACS only differ by the size of their memory cache: 64 MB for the first, 32 MB for the second and 16 MB for the last. A difference which doesn't all...
Good Quiet, Doesn't heat up too much...
Bad Performance levels significantly down on the best hard drives, No 2 TB version (unless you move up to 32 MB or 64 MB cache versions)...
Bottom line The Caviar Greens aren't the fastest of drives. They are however very quiet and heat up very little, which is an indication of durability. This makes them an ideal choice for use as a storage drive in a PC or NAS server...
60%
expertreviews.co.uk
Updated:
2011-10-04 14:26:59
The main selling point of the Caviar Green is its low power consumption. This means it runs a little quieter, generates less heat and reduces electricity bills. The 2.8W power rating when idle is less than half the average of the 3½in disks reviewed...
60%
pcadvisor.co.uk
Updated:
2011-10-04 14:27:22
Western Digitals Caviar GP WD10EACS promises to reduce power consumption; but loses little on performance. What do you have to give up to embrace green computing? The answer, based on our test results: not much. Western Digitals Caviar GP WD10EACS...
Bottom line You can conserve a little power with the Western Digital Caviar GP - proving that going green can save a bit of green too. Melissa J Perenson...
80%
techradar.com
Updated:
2011-10-04 14:27:35
When did a terabyte of storage become passé? Probably when this became the second terabyte drive we reviewed. That does give us an advantage, as we have a drive to compare to this one - the Hitachi Deskstar 1TB.Western Digital always seems to stay in t...
Good Strong eco credentials...
Bad Slow and expensive...
Bottom line When did a terabyte of storage become passé? Probably when this became the second terabyte drive we reviewed. That does give us an advantage, as we have a drive to compare to this one - the Hitachi Deskstar 1TB.Western Digital always seems to stay in t...
70%
tomshardware.co.uk
Updated:
2011-10-04 14:27:47
Hitachi was the first hard drive maker to offer a 1 TB model, the Deskstar 7K1000, as early as the spring of 2007. Although Samsung and Seagate announced their 1 TB hard drives months ago, Samsung is past due, and Seagate’s first 7200.11 sample had to...
0%
pcworld.co.nz
Updated:
2011-11-06 06:30:44
Hard drivesThe Caviar GP (for “Green Power”) is the first 1TB hard drive to have variable rotational speed, ranging from 5400 rpm to 7200 rpm; Western Digital credits that technological change with helping the hard drive reduce its power consumption.T...
0%
goodgearguide.com.au
Updated:
2011-11-06 06:30:46
Western Digitals Caviar GP (Green Power) drive is a cut above the competition as far as power consumption is concerned. It takes advantage of an improved seek method for data, as well as a constant spin speed, to deliver the lowest power consumption i...
Good Lower power consumption than other 1TB drives, very quiet and cool operation, good write performance...
Bad Slightly high cost per gigabyte, was a little sluggish in our file transfer test The Final Word This drive consumes less power than other 1TB drives, but it definitely isnt a slow coach. It was almost silent during our tests, and doesnt get too hot...
Bottom line This drive consumes less power than other 1TB drives, but it definitely isnt a slow coach. It was almost silent during our tests, and doesnt get too hot. As such, its an ideal hard drive for a home theatre or small form factor PC, as well as being s...
90%
xbitlabs.com
Updated:
2011-10-04 14:26:56
Recently we have taken a look at our HDD section and found that our previous roundup of 1-terabyte models is almost 1 year old. It is an eternity by the standards of the IT industry. Of course, we have been busy writing reviews of 750GB drives and 640G...
Bottom line We will do some summarizing now. First of all, we can name the fastest 1-terabyte drive in all our tests. It is the WD RE3 (WD1002FBYS). This is the best buy if you prefer maximum performance. But if you don’t like its high price, you can take the W...
0%
ocia.net
Updated:
2011-10-04 14:27:01
When you are shopping for a new hard drive, there are several factors that you should first consider. Are you wanting an internal or external drive? How much space do you need? How fast of a drive do you want? How important is your data? Will you be ru...
Bottom line The results found here today are right around what I anticipated. In HD Tune, we see that the average transfer rates are very close - .7 MB/sec to be exact. In HD Tach, the burst speed of the 1 TB drive really shines, while again, the averages were ve...
0%
techarp.com
Updated:
2011-10-04 14:27:05
The Western Digital 1 TB Caviar GP delivers a terabyte of storage capacity with low power consumption at a relatively low cost. If large, affordable storage capacity in a single drive is what you are looking for, then this is the drive you are looking...
0%
hothardware.com
Updated:
2011-10-04 14:27:11
We wish the current "green" trend would have happened a long time ago, and we actually hope that it results in a permanent mentality adjustment rather than fading like so many trends do. We are happy to see that companies are now expected to be somew...
Bottom line Despite their sub-7200 RPM spindle speeds, Western Digitals GreenPower drives proved they can hang with, and even beat, some respectable 7200 RPM drives (and a 10k RPM drive for that matter) in many tests. The drives offer solid performance despite t...
0%
Behardware.com
Updated:
2011-10-04 14:27:15
We have to admit that when starting this survey we were a bit pessimistic about the Western Caviar GP. And actually, the fact that no clear indication of its rotation speeds isn’t too transparent on Western’s part. This drive has a special spot on the...
0%
silentpcreview.com
Updated:
2011-10-04 14:27:18
Our enthusiasm for the low noise WD 750GB Green Power hard drive prompted us to go hunting for the 1 TB flagship model so we could do more than speculate about it. With Western Digitals odd IntelliPower system for rating spindle speed, we wanted to co...
0%
maximumpc.com
Updated:
2011-10-04 14:27:25
We’ve been waiting with bated breath for Western Digital’s entrance into the world of the almighty terabyte. Its Caviar GP drive may have lost the right to stand at the top of the market and yell, “Firsties!” but it is the only terabyte drive built wit...
Good You save electricity with this drive, which makes you feel like an environmentally conscious allstar.
Bad You really aren’t saving that much energy, and you’re sacrificing quite a bit of speed.
70%
techtree.com
Updated:
2011-10-04 14:27:28
There have been a lot of debates over the amount of storage space used in a computer. After all, how much is too much? No one can answer that for sure. But its also true that in the very-near future, ultra-high capacity hard drives (according to today...
Good Good performance, Silent operation, No Heat-related issues.
Bad Small buffer for a 1 TB drive, Expensive.
Bottom line The WD10EACS 1 TB hard drive is available for Rs. 20,500 with a 5-year warranty. The price is a little overboard considering the fact that the Hitachi 7K1000 costs at least 2000 bucks less and is at least 40% faster. The Hitachi has my vote, for now...
70%
v3.co.uk
Updated:
2011-10-04 14:27:38
Western Digitals Green Power range has been designed primarily to save power. The drives also do not have stated spin speeds, but rather a range of spin speeds under the Intellipower moniker (5,400-7,200rpm). The WD10EACS features four 250GB discs giv...
100%
Techreport.com
Updated:
2011-10-04 14:27:44
Back in the 70s, Kermit the frog lamented that it wasnt easy being green. My, how times have changed. In this new millennium, being green isnt only easy, its practically expected. Neighbors sneer if you put out more garbage than carefully washed and...
Bottom line Kermit was right: it aint easy being green, er, power. Dialing back the Caviar GPs spindle speed predictably slows the drive, making the GreenPower a poor choice if youre looking for fast sequential transfer rates, quick load times, or great perform...
0%
Country Distributor
United Kingdom 1 distributor(s)