Brother logo

Brother MFC-9840CDW multifunction printer Laser A4 600 x 2400 DPI 20 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136019
Info modified on:
07 Jul 2021, 14:49:46
Guarantee:
1 year
Long product name Brother MFC-9840CDW multifunction printer Laser A4 600 x 2400 DPI 20 ppm Wi-Fi:

MFC-9840CDW Colour Laser All-in-One

Brother MFC-9840CDW multifunction printer Laser A4 600 x 2400 DPI 20 ppm Wi-Fi:

The Brother MFC-9840CDW offers high quality colour laser printing, copying, scanning and fax in one, efficient space saving unit. This featured packed all-in-one is network ready as standard making for an ideal solution for the business environment. Thanks to a direct print feature you can print documents from USB memory stick eliminating the need for a PC. It also offers fully automatic duplex printing, copying, fax sending and scanning functions. iFAX and LDAP support.

- Fast color laser printing and outstanding print quality. Delivers an impressive color and monochrome print speed of up to 21 pages per minute, and copy speeds of up to 17 copies per minute. Produce brilliant, colorful presentations, brochures and documents that will give you a competitive edge.
- Flexible connectivity. Print, scan or send faxes wirelessly as well as the ability to install the MFC on a wired network or connect locally to a single computer via USB.
- Advanced duplex capability. Save paper and reduce costs by printing two-sided documents and booklets. Plus, two-sided scanning using the auto document feeder for copying, scanning and faxing.
- Versatile paper handling. A 250-sheet capacity paper tray adjustable for letter or legal paper and a 50-sheet multi-purpose tray for envelopes, labels, letterhead or cardstock.
- Expandable paper capacity. You can increase your total paper capacity to 800 sheets by adding an optional 500-sheet letter/legal paper tray.
- Legal-size document glass. Ample room for placing larger documents, books, magazines and other materials on the document glass for scanning or copying.
- High quality color scanning. Use the legal size document glass to scan a single page or the 50-page capacity auto document feeder to scan multiple pages at a time (up to legal size).
- High-speed faxing. Send and receive faxes quickly in b&w or color using its high-speed 33.6K bps fax modem.
- Easily accessible USB Direct Interface. Conveniently print PDF or JPEG files from or scan PDF or JPEG files to a USB flash memory drive. You can also print directly from a PictBridge compatible digital camera.
- High capacity replacement toner cartridges. Lower your cost per page and copy, since you won’t have to replace toner cartridges as often.
- One Year On-Site Limited Warranty. Provides industry leading support right to you.
- Brother™ iPrint&Scan. Free app download for wireless printing (JPEG, PDF, web page & e-mail) and scanning to your Apple®, Android™ or Windows® Phone 7 (JPEG only) mobile device.

Short summary description Brother MFC-9840CDW multifunction printer Laser A4 600 x 2400 DPI 20 ppm Wi-Fi:

Brother MFC-9840CDW, Laser, Color printing, 600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Brother MFC-9840CDW multifunction printer Laser A4 600 x 2400 DPI 20 ppm Wi-Fi:

Brother MFC-9840CDW. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.