location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z9+ Pro 64-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z9+ Pro 64-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RM82A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628825509 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 07:07:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z9+ Pro 64-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet Z9+ Pro 64-in Printer :
The short editorial description of HP Designjet Z9+ Pro 64-in Printer

DesignJet Z9+ Pro 64-in Printer
More>>>
HP Designjet Z9+ Pro 64-in Printer:
The official marketing text of HP Designjet Z9+ Pro 64-in Printer as supplied by the manufacturer

This printer achieves the widest gamut in its category[1] with chromatic RGB HP Vivid Photo Inks. Take more jobs—print faster with better quality.[4] Monitor your performance and make data-driven decisions with HP Print Beat.[7]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet Z9+ Pro 64-in Printer:
This short summary of the HP Designjet Z9+ Pro 64-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z9+ Pro 64-in Printer, Thermal inkjet, 2400 x 1200 DPI, PDF 1.7, PostScript 3, Black, Chromatic blue, Chromatic red, Cyan, Gray, Matte black, Photo black, Yellow, 5 universal printheads, Art paper, Banner, Bond paper, Coated paper

Long summary description HP Designjet Z9+ Pro 64-in Printer:
This is an auto-generated long summary of HP Designjet Z9+ Pro 64-in Printer based on the first three specs of the first five spec groups.

HP Designjet Z9+ Pro 64-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.7, PostScript 3. Paper tray media types: Art paper, Banner, Bond paper, Coated paper, Maximum roll width: 64" (162.6 cm), Maximum roll diameter: 6.69" (17 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White, Black. Power supply: 150 W, Power consumption (PowerSave): 35 W, Power consumption (standby): 9 W

EXCEPTIONAL—Unique vibrancy from widest gamut[1]

Achieves the widest gamut in its category[1] with chromatic RGB HP Vivid Photo Inks.
Generate custom ICC profiles and achieve color accuracy, consistency with the embedded spectrophotometer.[2]
Get smooth gradients and reproduce distinct shades of color with HP Pixel Control.
Get superior gloss uniformity using the optional HP Gloss Enhancer Upgrade Kit.[3]

PRODUCTIVE—Produce more with higher speed[4]

Take more jobs—print up to 18% faster with better quality on satin photo media and 46% faster on canvas.[4]
Be more efficient—experience the fastest media handling, spindle-less and automatic roll feed.[5]
Reduce supplies interventions with recyclable 1-liter HP Eco-Carton ink cartridges.[6]
Increase uptime with universal and user-replaceable HP HDNA printheads, with dual drop weight technology.

SMART—Control print operations with HP PrintOS[7]

Monitor your performance and make data-driven decisions with HP Print Beat.[7]
Easily share media presets remotely, gain visibility over operator routines with HP Configuration Center.[7]
Act fast—receive supplies, system, and connectivity status notifications via the HP PrintOS mobile app.[7]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
9
Page description languages *
PDF 1.7, PostScript 3
Printing colors *
Black, Chromatic blue, Chromatic red, Cyan, Gray, Matte black, Photo black, Yellow
Borderless printing
Yes
Print head
5 universal printheads
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Art paper, Banner, Bond paper, Coated paper
Maximum roll width
64" (162.6 cm)
Maximum roll diameter
6.69" (17 cm)
Roll weight (rear roll)
55.1 lbs (25 kg)
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
White, Black
Built-in display *
Yes
Color display
Yes
Power
Power supply
150 W
Power consumption (PowerSave)
35 W
Power consumption (standby)
9 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width
102.6" (2605 mm)
Depth
31.1" (790 mm)
Height
55.2" (1402 mm)
Weight
374.8 lbs (170 kg)
Packaging data
Package width
110.2" (2800 mm)
Package depth
29.5" (750 mm)
Package height
51.3" (1302 mm)
Package weight
582 lbs (264 kg)
Country Distributor
Deutschland 1 distributor(s)
United States 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Designjet Z9+ Pro 64-in Printer:
Disclaimer

[1] Highest professional photo quality based on widest color gamut. Testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, comparing gamut volume in CIE Lab units (the higher, the better) printing on HP Premium Instant-dry Satin Photo Paper and Best mode. Test performed under the same conditions in all printers measuring the TC9.18 target with the i1 spectrophotometer from X-rite.
[2] Embedded in the HP DesignJet Z9+ Pro 64-in Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that’s been thoroughly tested to meet customer demands for ease, quality, and dependability.
[3] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by comparing the standard deviation of gloss level in GU units at 20° measurement angle (the lower, the better) printing on photo gloss paper and Best mode. HP DesignJet Z9+ Pro 64-in Printer tested with HP Premium Instant-dry Gloss Photo Paper in Best mode and Gloss Enhancer activated. HP Gloss Enhancer can be used on photo paper with the exception of matte-finish papers. Not included, sold separately.
[4] Based on internal HP testing, January 2021 compared to the HP DesignJet Z6810 60-in Production Printer. Using HP Premium Instant-dry Satin Photo Paper in Best mode, the HP DesignJet Z9+ Pro 64-in Printer can achieve speeds of 152 ft²/hr (14.1 m²/hr) compared to the HP DesignJet Z6810 60-in Production Printer that can achieve speeds of 129 ft²/hr (12.0 m²/hr). Using HP Artist Matte Canvas paper, in Normal mode, the HP DesignJet Z9+ Pro 64-in Printer can achieve speeds of 205 ft²/hr (19 m²/hr) compared to the HP DesignJet Z6810 60-in Production Printer that can achieve speeds of 140 ft²/hr (13 m²/hr).
[5] Based on testing commissioned by HP and performed by Sogeti in January 2021 comparing the HP DesignJet Z9+ Pro 64-in Printer and comparable competitive printers that represent the majority market share worldwide as of 2020 according to IDC, by loading a 44-in roll of Oce draft paper 75 g/m². Measuring time from loading the roll in the “roll holder” until the printer finishes the loading. Test performed under the same conditions in both printers (loading upper/top roll and using default settings for skew and size detection).
[6] The ink cartridge HP Eco-Carton outer carton is 100% recyclable through local cardboard/paper programs. Inner materials including the ink bag are 55% recyclable and can be returned free of charge to the HP Planet Partners program for reprocessing of plastic parts. Zero landfill. For take-back of ink bag/printheads/prints, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction.
[7] Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. For more information, see http://www.printos.com .

Technical specification disclaimers
Maximum rate of output for color image 100% color coverage. Printed on maximum roll size, with Original HP Vivid Photo Inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with HP Vivid Photo Inks.
Theoretical value based on data resolution.
ICC absolute colorimetric accuracy on HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
Photo papers are recommended to be used on roll 1 only.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.