Cisco logo

Cisco PWR-C49-300DC network switch component Power supply

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49669
Info modified on:
14 Mar 2024, 17:05:58
Long product name Cisco PWR-C49-300DC network switch component Power supply:

Catalyst 4948E DC-In Power Supply, 300W

Short summary description Cisco PWR-C49-300DC network switch component Power supply:

Cisco PWR-C49-300DC, Power supply, Black, Gray, Over current, Over power, Over voltage, Short circuit, Under voltage, 341 BTU/h, Cisco Catalyst 4948E, 300 W

Long summary description Cisco PWR-C49-300DC network switch component Power supply:

Cisco PWR-C49-300DC. Product type: Power supply, Product color: Black, Gray, Power protection features: Over current, Over power, Over voltage, Short circuit, Under voltage. Total power: 300 W, Maximum current: 6.66 - 8.33. Weight: 31.7 oz (900 g)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.