location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UA55AU7000U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA55AU7000UXZN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092061644
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:54:11
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UA55AU7000UXZN user manual (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Open up your smart 4K experience
  • - Fine tuned color for a vibrant, lifelike picture
  • - Feel lifelike shade of color as intended in powerful 4K
Long product name Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray :
The short editorial description of Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray

55", 3840 x 2160, PQI 2000, 2 x 20W, DVB-T2CS2, 3 x HDMI, 1 x USB, LAN, eARC, WiFi, Bluetooth 4.2, 150W, 1230.5 x 783.3 x 250.2 mm, 14200 g
More>>>
Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray:
The official marketing text of Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray as supplied by the manufacturer

Fine tuned color for a vibrant, lifelike picture
PurColor

PurColor makes watching films feel almost like you're there. It enables the TV to express a huge range of colors for optimal picture performance, and an immersive viewing experience.
The painting on the right compared to the conventional on the left shows a wider range of color production due to PurColor technology.

Feel lifelike shade of color as intended in powerful 4K
Crystal Processor 4K

Powerful 4K upscaling ensures you get up to 4K resolution for the content you love. You'll also experience more lifelike color expressions due to its sophisticated color mapping technology.

Smooth motion for a clear picture
Motion Xcelerator

Experience clear picture and performance because it automatically estimates and compensates frames for the source of contents.

Feel the reality of 4K UHD Resolution
4K Resolution

4K UHD TV goes beyond regular FHD with 4x more pixels, offering your eyes the sharp and crisp images they deserve. Now you can see even the small details in the scene.

See dark and light in every scene
HDR

High Dynamic Range increases the range of light levels on your TV so you can enjoy an enormous spectrum of colors and all the visual details, in even the darkest scenes.

TV and soundbar orchestrated in perfect harmony
Q-Symphony

Surround yourself with sound from TV and soundbar orchestrated in harmony. Q Symphony uniquely allows TV and soundbar speakers to operate simultaneously for better surround effect without muting TV speakers.

More screen, less bezel
3-Bezeless Design

A sleek and elegant design that draws you to the purest picture. Crafted with an effortless minimalistic style from every angle and a boundless design that sets new standards.

Work and learn from home
PC on TV

Enjoy every possibility of what you can do. Easily access your PC, Laptop, and mobile seamlessly on your TV.

Eliminate clutter
Clean Cable Solution

Keep your cables tidy and conceal them, reducing clutter and keeping a seamless look for your TV.

Simply tap to connect
Tap View

Mirroring movies or music from your mobile to TV is as simple as a tap.When you tap your TV with your mobile, the TV senses the tap and mirrors automatically. So it's quick and easy to switch to the TV and continue enjoying your favorite content.

Short summary description Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray:
This short summary of the Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 UA55AU7000U, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray

Long summary description Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray:
This is an auto-generated long summary of Samsung Series 7 UA55AU7000U 55" 4K Ultra HD Smart TV Wi-Fi Gray based on the first three specs of the first five spec groups.

Samsung Series 7 UA55AU7000U. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 2000
Display refresh rates supported
50 Hz, 60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Screen mirroring
Yes
Smart modes
Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Adaptive sound
Yes
Q-Symphony
Yes
Multiroom audio technology
Samsung Multiroom Link
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.2
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
HID support
Yes
Design
Product color *
Gray
Performance
High Dynamic Range (HDR) technology
Filmmaker Mode, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Teletext function
Yes
Subtitles function
Yes
Brightness detection
Yes
Digital Clean View
Yes
Performance
High Dynamic Range (HDR) supported *
Yes
IPv6 support
Yes
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
RF ports quantity
2
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice guide
Yes
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (max)
150 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.4" (1230.5 mm)
Depth (with stand)
9.85" (250.2 mm)
Height (with stand)
30.8" (783.3 mm)
Weight (with stand)
31.3 lbs (14.2 kg)
Width (without stand)
48.4" (1230.5 mm)
Depth (without stand)
2.36" (59.9 mm)
Height (without stand)
27.8" (707.2 mm)
Weight (without stand)
30.6 lbs (13.9 kg)
Stand width
40.6" (103 cm)
Stand depth
9.84" (25 cm)
Packaging data
Package width
54.6" (1386 mm)
Package depth
6.22" (158 mm)
Package height
33.2" (843 mm)
Package weight
43 lbs (19.5 kg)
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM2140A
E-manual
Yes