location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB-C Travel Gen2 USB 2.0 Type-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Gen2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX91A34575
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235802021 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 16:19:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo USB-C Travel Gen2 USB 2.0 Type-C
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 2.0 Type-C
  • - USB Power Delivery
  • - 10,100,1000 Mbit/s
Guarantee: 1 year
Long product name Lenovo USB-C Travel Gen2 USB 2.0 Type-C :
The short editorial description of Lenovo USB-C Travel Gen2 USB 2.0 Type-C

USB-C, 41g, Hot plug, HDMI, VGA, Ethernet
More>>>
Lenovo USB-C Travel Gen2 USB 2.0 Type-C:
The official marketing text of Lenovo USB-C Travel Gen2 USB 2.0 Type-C as supplied by the manufacturer

Lenovo USB-C Travel Hub Gen2 is an essential extension adapter that enables you to easily connect to an external monitor, wired network, and USB device via single robust USB Type-CTM port. Portable design of Lenovo hub is great for traveler. Fewer transition cables and more space in your bag.

Short summary description Lenovo USB-C Travel Gen2 USB 2.0 Type-C:
This short summary of the Lenovo USB-C Travel Gen2 USB 2.0 Type-C data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB-C Travel Gen2, USB 2.0 Type-C, 10,100,1000 Mbit/s, IEEE 802.1ad, IEEE 802.3, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA, 3 A, USB

Long summary description Lenovo USB-C Travel Gen2 USB 2.0 Type-C:
This is an auto-generated long summary of Lenovo USB-C Travel Gen2 USB 2.0 Type-C based on the first three specs of the first five spec groups.

Lenovo USB-C Travel Gen2. Host interface: USB 2.0 Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1ad, IEEE 802.3. Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA. Input current: 3 A, Power supply type: USB, Output voltage: 5 V. Width: 2.87" (73 mm), Depth: 2.28" (58 mm), Height: 0.65" (16.5 mm)

Ports & interfaces
Host interface *
USB 2.0 Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB Power Delivery
Yes
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.1ad, IEEE 802.3
Performance
Card reader integrated *
No
Hub interfaces
HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA
Power
Input current
3 A
Power supply type
USB
Output voltage
5 V
Output current
3 A
Software
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
2.87" (73 mm)
Depth
2.28" (58 mm)
Height
0.65" (16.5 mm)
Weight
1.45 oz (41 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.85" (174 mm)
Package depth
3.58" (91 mm)
Package height
0.984" (25 mm)
Package weight
1.45 oz (41 g)
Other features
Maximum operating temperature
40 °C
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)