location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox B235 Multifunction Printer, Print/Scan/Copy/Fax, Black and White Laser, Wireless, All In One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B235V_DNIUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205035506 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 16:44:19
The date of the most recent change of the data-sheet in Icecat's system
Xerox B235V_DNIUK user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
B2XX/B3XX/C2XX/C3XX Series Embedded Web Server Administrator Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Multifunction Printer Quick Reference Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Multifunction Printer Safety, Regulatory, Recycling, and Disposal Reference Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monochrome (B&W) Multifunction Printer
  • - Up to 36 ppm Letter/ 34 ppm A4
  • - Mobile Ready: Apple AirPrint, Chromebook, Mopria, WI-FI and Wi-Fi Direct
  • - Comprehensive security features
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Access to optional advanced document workflow with Xerox Workflow Central
  • - Energy Star & Green World Alliance
  • - Print & Scan tools to transform documents easily
  • - Access to Workflow Central to increase productivity and automate repetitive tasks
Guarantee: 1 year
Long product name Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi :
The short editorial description of Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi

Xerox B235 A4 34ppm Wireless Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 ADF 2 Trays Total 251 Sheets, UK
More>>>
Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi:
The official marketing text of Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi as supplied by the manufacturer

At Xerox, we understand that small businesses and remote workers have big needs. With work environments changing radically, people need versatile devices that prioritise ease of use and enhanced productivity. Simplify the way you work with the Xerox® B230 Printer and B225/B235 Multifunction Printer. Ideal for remote workspaces, home offices and small- to medium-sized businesses, these printers are incredibly easy to set up. They are compact enough to suit small teams and tight spaces while offering you a hassle-free printing experience that’s reliable and secure.

A SPEEDY SETUP. WITHOUT THE HASSLE.
The Xerox® Smart Start Software helps you hit the ground running with an automated installation that requires zero IT assistance. An easy Wi-Fi setup also lets you get back to work with ease.

YOUR SILENT STAR PERFORMER
A distraction-free workspace is within your reach. With quiet printers that do more, get high-quality prints at speeds that match your pace. Scan, print and copy with minimal interruptions.

QUICK PRINTING AT YOUR FINGERTIPS
Discover true mobility with secure, wireless printing. With built-in Wi-Fi connectivity and features like Apple AirPrint, Mopria and Wi-Fi Direct®, you can print with ease from mobiledevices, laptops, tablets, Chromebooks or desktops.

PRODUCTIVITY IN A SINGLE CLICK
Time is on your side with Xerox® Print Drivers and the Xerox® Print and Scan Experience App. Get quick access to printer functionality and presets from your laptop or desktop - -- all with a single click. Make scanning a breeze with features like auto-straightening, auto-cropping images and receipt scanning.

REFRESHINGLY SIMPLE. REASSURINGLY SECURE.
Keep your businesses safe from increasingly sophisticated cyber threats. Advanced security features help safeguard access while protecting your sensitive data and documents.

LOW RUNNING COSTS WITH MINIMAL ENVIRONMENTAL IMPACT
Keep the focus on getting your work done with a dependable, low-maintenance and cost-effective printer. High-yield cartridg esensure lower running costs, while our Green World Alliance recycling programme helps you reduce your impact on the environment.

Short summary description Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi:
This short summary of the Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox B235V_DNIUK, Laser, Mono printing, 2400 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi:
This is an auto-generated long summary of Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox B235V_DNIUK. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

Color touchscreen makes even the most complicated tasks simple.
Color touchscreen makes even the most complicated tasks simple.

Perfect for small work teams or home offices – performance and reliability you can count on.
Perfect for small work teams or home offices – performance and reliability you can count on.

Small enough for tight spaces. Quiet enough for home offices. Made ready to work.
Small enough for tight spaces. Quiet enough for home offices. Made ready to work.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning a cinch from Windows 10.
Xerox® Print & Scan Experience makes printing and scanning a cinch from Windows 10.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

The story is currently unavailable. Please, contact us.
Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Time to first page (black, normal)
6.2 s
N-in-1 print function
Yes
Watermark printing
Yes
Booklet printing function
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9.3 s
Copier resize
25 - 400%
N-in-1 copy function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (color)
600 x 600 ppi
Optical scanning resolution (ADF)
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan speed (color)
7 ppm
Scan speed (black)
23 ppm
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
33600 sec/page
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
PC
Auto reduction
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
0 - 2500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Copy, Fax, Print
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PostScript 3, PCL 5, PCL 6
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Folio, Legal, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Borderless printing media sizes
Hagaki card, Legal
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Auto Document Feeder (ADF) media weight
60 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Management protocols
Xerox CentreWare Internet Services, Xerox CentreWare Web, Email alerts, Apple Bonjour
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Design
Product color *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Control type
Touch
Color display
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT
Weight & dimensions
Width
16.3" (415 mm)
Depth
14.2" (360 mm)
Height
13.9" (352 mm)
Weight
22 lbs (10 kg)
Packaging data
Package width
16.9" (430 mm)
Package depth
21.7" (550 mm)
Package height
18.1" (460 mm)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Documentation CD
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Disclaimer Xerox B235V_DNIUK multifunction printer Laser A4 2400 x 2400 DPI 36 ppm Wi-Fi:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms