location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Graphic Tablet, USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DYNTABU
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2540 lpi 5 x 3.74" (127 x 95 mm)
  • - Device interface: USB
  • - Pen included
More>>>
Short summary description Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm):
This short summary of the Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Graphic Tablet, USB, 2540 lpi, 5 x 3.74" (127 x 95 mm), USB, Windows 98 SE, Me, 2000, XP + Mac OS 9, Mac OS 10.1.5 +

Long summary description Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm):
This is an auto-generated long summary of Conceptronic , USB graphic tablet 2540 lpi 5 x 3.74" (127 x 95 mm) based on the first three specs of the first five spec groups.

Conceptronic Graphic Tablet, USB. Resolution: 2540 lpi, Working area: 5 x 3.74" (127 x 95 mm), Device interface: USB. Compatible operating systems: Windows 98 SE, Me, 2000, XP + Mac OS 9, Mac OS 10.1.5 +

Tablet
Resolution *
2540 lpi
Working area *
5 x 3.74" (127 x 95 mm)
Device interface *
USB
Pen
Pen included *
Yes
Features
Mac operating systems supported
Yes
Features
Compatible operating systems
Windows 98 SE, Me, 2000, XP + Mac OS 9, Mac OS 10.1.5 +
Mouse
Mouse included
Yes
Technical details
I/O ports
USB
Other features
Tablet included
Yes