location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-6PC photo cyan SECU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4709A014
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Light Cyan
Long product name Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan :
The short editorial description of Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan

BCI-6 PC Photo Cyan BJ Inktank Blister w Security
More>>>
Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan:
The official marketing text of Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan as supplied by the manufacturer

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty

Short summary description Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan:
This short summary of the Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-6PC photo cyan SECU, Light Cyan, Pigment-based ink

Long summary description Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan:
This is an auto-generated long summary of Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan based on the first three specs of the first five spec groups.

Canon BCI-6PC photo cyan SECU. Colour ink type: Pigment-based ink, Printing colors: Light Cyan

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light Cyan
Color
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
270 pages per month
Brand Image Article code product Stock Price from
Canon Ink-jet BCI-6C Cyan ink cartridge Original Canon Ink-jet BCI-6C Cyan ink cartridge Original
(show image)
4706A017 Ink-jet BCI-6C Cyan 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI6PC INK TANK CYAN PHOTO ink cartridge Original Light Cyan Canon BCI6PC INK TANK CYAN PHOTO ink cartridge Original Light Cyan
(show image)
F47-3261300 BCI6PC INK TANK CYAN PHOTO 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI6C INK TANK CYAN ink cartridge Original Canon BCI6C INK TANK CYAN ink cartridge Original
(show image)
F47-3231300 BCI6C INK TANK CYAN 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI61 COLOUR ink cartridge Original Canon BCI61 COLOUR ink cartridge Original
(show image)
F47-1871300 BCI61 INK CARTRIDGE COLOUR 0.00
(excl. VAT)
0 (incl. VAT)