location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wasp WDT2200 Portable Data Terminal Laser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp Check ‘Wasp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDT2200 Portable Data Terminal Laser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808502232
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Wasp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:55:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wasp WDT2200 Portable Data Terminal Laser Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Sensor type: Laser
  • - Built-in processor
Long product name Wasp WDT2200 Portable Data Terminal Laser Black :
The short editorial description of Wasp WDT2200 Portable Data Terminal Laser Black

WDT2200 w/ Integrated Laser, Batch, 2.5 MB
More>>>
Short summary description Wasp WDT2200 Portable Data Terminal Laser Black:
This short summary of the Wasp WDT2200 Portable Data Terminal Laser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp WDT2200 Portable Data Terminal Laser, Laser, Black, CE, FCC, 12 VDC/2A, 8.64 oz (245 g), 0 - 50 °C

Long summary description Wasp WDT2200 Portable Data Terminal Laser Black:
This is an auto-generated long summary of Wasp WDT2200 Portable Data Terminal Laser Black based on the first three specs of the first five spec groups.

Wasp WDT2200 Portable Data Terminal Laser. Sensor type: Laser. Product color: Black, Certification: CE, FCC. Power requirements: 12 VDC/2A. Weight: 8.64 oz (245 g). Dimensions (WxDxH): 6.61 x 2.64 x 1.38" (168 x 67 x 35 mm)