location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-C02-30W-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260901 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-port USB charger connects to the 12V DC power outlet in your car, truck or SUV
  • - Maximum charging power output of 30W: 18W USB-C PD 3.0 and 12W USB-A
  • - Easy-to-see green LED indicates charger is receiving power and ready to use
  • - Includes MFi-certified 4 ft. USB-C to Lightning cable for connecting Apple devices
  • - Compatible with Apple, Android, Windows and Amazon mobile devices
Guarantee: 2-year limited
Long product name Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto :
The short editorial description of Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto

Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
More>>>
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto:
The official marketing text of Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto as supplied by the manufacturer

USB Car Charger Safely Charges 2 Mobile Devices in Your Vehicle Simultaneously
This dual-port USB car charger lets you quickly and safely charge two USB mobile devices at the same time. You and a passenger can connect your smartphones, tablets, notebooks or power banks, to name just a few compatible devices, to ensure satisfactory battery charge when you reach your destination.

A Combined 30W of Charging Power Feeds Your Power-Hungry Devices
When used together, the USB-C and USB-A ports support up to 30W of charging power. The USB-C PD 3.0 port can support up to 18W (5V 3A or 9V 2A) to keep mobile devices at capacity. The USB-A port can support up to 12W (5V 2.4A) to reliably charge smartphones and tablets.

Plugs into the 12V DC Power Outlet in Your Vehicle
The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Just plug it in and connect your devices’ USB cables (or the included USB-C to Lightning cable) for fast, convenient mobile charging. An easy-to-see green LED indicates the charger is receiving power. The U280-C02-30W-K is compatible with Apple (including iPhone), Android (including Samsung), Windows and Amazon devices with USB-A, USB-C or Thunderbolt 3 charging ports.

Short summary description Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto:
This short summary of the Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-C02-30W-K, Auto, Cigar lighter, 9 V, White

Long summary description Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto:
This is an auto-generated long summary of Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto based on the first three specs of the first five spec groups.

Tripp Lite U280-C02-30W-K. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone, Tablet. Maximum output voltage: 9 V. USB Type-C ports quantity: 1, Power protection features: Over current. Product color: White

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
Cigar lighter
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB Type-C ports quantity
1
Charger type *
Auto
USB Power Delivery
Yes
USB Power Delivery revision
3.0
Power protection features
Over current
Country of origin
Vietnam
Design
Product color *
White
LED indicators
Yes
Power
Maximum power
30 W
Maximum output voltage
9 V
Minimum output voltage
5 V
Port 1 output current
3 A
Port 2 output current
2.4 A
Weight & dimensions
Width
1.28" (32.5 mm)
Depth
0.768" (19.5 mm)
Height
2.42" (61.4 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Cables included
USB Type-C to Lightning
Package type
Box
Package width
3.94" (100.1 mm)
Package depth
2.6" (66 mm)
Package height
1.38" (35.1 mm)
Package weight
2.82 oz (80 g)
Operational conditions
Operating temperature (T-T)
0 - 30 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
30 - 90%
Storage relative humidity (H-H)
10 - 90%
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS, WEEE
Compliance certificates
CE, REACH, RoHS, WEEE
Logistics data
Master (outer) case width
7.48" (190 mm)
Master (outer) case length
6.1" (154.9 mm)
Master (outer) case height
4.53" (115.1 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260908
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)