Tripp Lite logo

Tripp Lite S3MT-30KWR480V isolation transformer

Data-sheet quality:
created/standardized by Icecat
Product views:
51571
Info modified on:
10 Mar 2024, 10:10:44
Guarantee:
2-year limited warranty
Long product name Tripp Lite S3MT-30KWR480V isolation transformer:

SmartOnline S3MT-Series 3-Phase 30kVA Input (480V to 208V)/Output (208V to 480V) Isolation Transformers

Tripp Lite S3MT-30KWR480V isolation transformer:

Get Complete Step-Down/Step-Up and Isolation Protection
Tripp Lite’s S3MT-30KWR480V includes two transformers in a single cabinet: a 480V (Delta) to 208V (Wye) input isolation step-down transformer and a 208V (Wye) to 480V (Wye) output auto step-up transformer. It isolates the UPS and connected components from line surges and spikes caused by utility power disruptions that can damage equipment or corrupt data. The dual transformers are ideal for 4-wire (3Ph+N+PE) loads in government, manufacturing, healthcare and corporate settings with 480V electrical mains and 480V IT loads.

Performs with High Efficiency up to 97.5%
Not only is the S3MT-30KWR480V wrap-around transformer very efficient, with up to 97.5 percent efficiency, but it is also very quiet with a noise profile less than 65 dBA. Built-in circuit breakers on both transformers help prevent dangerous power overloads. Four ball-bearing cooling fans help prevent overheating. An overheat-sensing relay and switch combine with red alarm indicators to provide over-temperature warning and overheating protection.

Small Footprint for Quick Installation in a Compact Space
The compact footprint enables installation of the S3MT-30KWR480V with minimal space. The rugged stainless steel housing ships ready for immediate tower installation with a compatible 20–30kVA/kW Tripp Lite S3M-Series 3-phase UPS system.

Short summary description Tripp Lite S3MT-30KWR480V isolation transformer:

Tripp Lite S3MT-30KWR480V, Hardwire, Hardwire, 480 V, 50 - 60 Hz, 120 - 208 V, 51 A

Long summary description Tripp Lite S3MT-30KWR480V isolation transformer:

Tripp Lite S3MT-30KWR480V. AC inlet type: Hardwire, AC outlet types: Hardwire, AC input voltage: 480 V. Width: 23.6" (599.4 mm), Depth: 33.5" (850.9 mm), Height: 63" (1600.2 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 27.6" (701 mm), Master (outer) case length: 37.8" (960.1 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.