location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acqua dell'Elba Check ‘Acqua dell'Elba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mare 100ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032758530425
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acqua dell'Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2021 09:23:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml :
The short editorial description of Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml

Mare 100ml
More>>>
Short summary description Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml:
This short summary of the Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Acqua dell'Elba Mare, Spray air freshener, Multicolor, 100 ml, Spray bottle, Indoor, Blue

Long summary description Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml:
This is an auto-generated long summary of Acqua dell'Elba Mare Spray air freshener Multicolor 100 ml based on the first three specs of the first five spec groups.

Acqua dell'Elba Mare. Product type: Spray air freshener, Product color: Multicolor, Capacity: 100 ml

Country Distributor
Italia 1 distributor(s)