location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24u G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1C4Z6AA#ABH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:53:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get remarkable color accuracy and precise, vibrant detail with 99% sRBG color gamut and WUXGA resolution[1].
  • - Meticulously crafted with a frameless design this 24 inch diagonal screen monitor powers your PC or Mac® and lets you work comfortably with 4 way ergonomic adjustability.
  • - Experience exceptional vibrancy with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.
  • - Its plastics consist of over 80% recycled materials[2] plus it has 100% sustainably sourced and recyclable packaging[3].
Guarantee: 3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver :
The short editorial description of HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver

Z24u G3 WUXGA USB-C Display
More>>>
HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver:
The official marketing text of HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver as supplied by the manufacturer

Exquisitely crafted for every detail
Meticulously crafted to surpass every design standard, the HP Z24u G3 WUXGA USB-C Display is composed of authentic aluminum and delivers an impressive, frameless viewing experience. Bring your ideas to life with remarkable color accuracy in precise WUXGA resolution. Refine your work experience and transform your PC into a powerhouse with this 24 inch diagonal screen monitor with USB-C 100W Power Delivery.

Short summary description HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver:
This short summary of the HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24u G3, 24", 1920 x 1200 pixels, WUXGA, LED, 5 ms, Silver

Long summary description HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver:
This is an auto-generated long summary of HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver based on the first three specs of the first five spec groups.

HP Z24u G3. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Universally consistent colors

Out of the box, you get remarkable color accuracy from screen to screen[1]. Achieve precise, vibrant detail with 99% sRBG color gamut and WUXGA resolution.

Design pushed to the edge

Meticulously crafted with a razor-thin profile and frameless design, this stunning 24-inch diagonal screen monitor effortlessly powers your PC or Mac®. Get ultimate comfort with 4-way ergonomic adjustability.

Always on low blue light

Experience exceptional vibrancy with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.

All the ports you need

Connect to a Workstation, a PC and additional displays.

Easily connect multiple monitors

Declutter your desk and connect a series of displays by daisy chaining with a single DisplayPort™ cable. [5]

Easily mount a Mini

Mount your HPZ2 Mini or HP Desktop Mini directly to the monitor for a clean workspace. [6]

HP Zero BrightDot Guarantee

Even if just a third of a pixel fails or is stuck in one position, HP will replace the entire display. [7]

Optional integrated audio

Easily attach the Z Display Conferencing Speaker Bar for stereo quality audio and dual microphones. [8]

3-year limited warranty

The assurance of HP's three-year standard limited warranty.

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, vertical
178°
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Display diagonal (metric)
24" (61 cm)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Ergonomics
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
E
Energy consumption (SDR) per 1000 hours *
28 kWh
Energy consumption (HDR) per 1000 hours *
28 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (max)
160 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
395356
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
20.9" (531.7 mm)
Depth (with stand)
7.68" (195 mm)
Height (with stand)
20.5" (521.4 mm)
Weight (with stand)
11.7 lbs (5.3 kg)
Width (without stand)
20.9" (531.7 mm)
Depth (without stand)
1.52" (38.5 mm)
Height (without stand)
13.5" (342.9 mm)
Packaging data
Package width
24.6" (625 mm)
Package depth
16.3" (415 mm)
Package height
5.59" (142 mm)
Package weight
17.9 lbs (8.1 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
11.7 lbs (5.3 kg)
Height
13.5" (342.9 mm)
Width
20.9" (531.7 mm)
Depth
1.52" (38.5 mm)
Disclaimer HP Z24u G3 LED display 24" 1920 x 1200 pixels WUXGA Silver:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[5] Requires an additional DisplayPort™ cable to daisy chain.
[6] Z2 Mini and Desktop mini and B550 Z Display G3 PC Mounting Bracket sold separately.
[7] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[8] Z Display Conferencing Speaker Bar Sold Separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.