HPE logo

HPE AJ042A backup storage device Storage auto loader & library Tape Cartridge 800 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114220
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE AJ042A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

HP StorageWorks MSL LTO-4 Ultrium 1840 4Gb Fibre Channel Drive Upgrade Kit

Short summary description HPE AJ042A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

HPE AJ042A, Storage auto loader & library, Tape Cartridge, 2U, Fiber Channel, LTO-4, Black

Long summary description HPE AJ042A backup storage device Storage auto loader & library Tape Cartridge 800 GB:

HPE AJ042A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Backup rate compressed performance: 864 GB/h, Backup rate native performance: 432 GB/h, Sustained data transfer rate (compressed): 120 MB/s. Weight: 9.7 lbs (4.4 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.