location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi SuperStar DJ Studio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidi SuperStar DJ Studio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-531723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765317231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 11:36:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidi SuperStar DJ Studio:
This short summary of the VTech Kidi SuperStar DJ Studio data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi SuperStar DJ Studio, 6 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolor

Long summary description VTech Kidi SuperStar DJ Studio:
This is an auto-generated long summary of VTech Kidi SuperStar DJ Studio based on the first three specs of the first five spec groups.

VTech Kidi SuperStar DJ Studio. Recommended age (min): 6 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
No
Interleaved Two of Five (ITF-14)
43417765317239
Certification
CE
Intrastat code
950300559
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
16.7" (425 mm)
Depth
14.8" (375 mm)
Height
51.2" (1300 mm)
Weight
3.26 lbs (1.48 kg)
Packaging data
Package width
13.8" (350 mm)
Package depth
5.63" (143 mm)
Package height
26.6" (675 mm)
Package weight
5.25 lbs (2.38 kg)
Package volume
33783.75 cm³
Packaging content
Batteries included
Yes
Other features
Country of importation (ISO 3166-1)
Netherlands
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Master (outer) case width
23.7" (601 mm)
Master (outer) case length
14.7" (373 mm)
Master (outer) case height
27.6" (702 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case net weight
13.1 lbs (5.92 kg)
Master (outer) case GTIN (EAN/UPC)
43417765317239
Master (outer) case weight
23.8 lbs (10.8 kg)
Master (outer) case volume
157369.45 cm³
Harmonized System (HS) code
950300559
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)
Brand Image Article code product Stock Price from
VTech Styla, Mijn Glamour Unicorn VTech Styla, Mijn Glamour Unicorn
(show image)
80-547123 Styla, Mijn Glamour Unicorn
Country Distributor
Belgium 1 distributor(s)