location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P223W computer monitor 22" 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P223W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.EP3WE.012 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P223W computer monitor 22" 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 2500:1
  • - 45 W
More>>>
Short summary description Acer P223W computer monitor 22" 1680 x 1050 pixels Black:
This short summary of the Acer P223W computer monitor 22" 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P223W, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Acer P223W computer monitor 22" 1680 x 1050 pixels Black:
This is an auto-generated long summary of Acer P223W computer monitor 22" 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Acer P223W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
2500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.6" (47.3 cm)
Viewable size, vertical
11.7" (29.6 cm)
Design
Product color *
Black
Design
Certification
UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, C-tick, BSMI, WHQL, ISO 13402-6
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
20.2" (514 mm)
Depth (with stand)
8.03" (204 mm)
Height (with stand)
16.5" (418 mm)
Other features
Power requirements
100 - 240 VAC, 50 - 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:06:41
Uk has collected 7 expert reviews for Acer P223W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
alphr.com
Updated:
2011-09-25 06:06:29
Monitors with glossy panels may be reflective, but they're great for movies thanks to their boosted colours and deep black levels. To really appeal, though, they need to tick all the entertainment boxes. The lack of any kind of digital input on Acer's...
Bottom line Poor image quality and no DVI port make this one to avoid...
50%
expertreviews.co.uk
Updated:
2011-09-25 06:06:33
Captain, its not looking good. Shortcomings are reflected in the price, but are still annoying. A choice thats unique to the latest generation of monitors (both on the desktop and built into laptop PCs) is glossy versus matt. A glossy finish has...
40%
pcauthority.com.au
Updated:
2011-11-04 00:57:38
Monitors with glossy panels may be reflective, but they’re great for movies thanks to their boosted colours and deep black levels. To really appeal, though, they need to tick all the entertainment boxes. The lack of a digital input on Acer’s P223W is t...
Bottom line Poor image quality and no DVI port make this one to avoid...
33%
atomicmpc.com.au
Updated:
2011-11-04 00:57:42
Out of the box the Acer had washy colours. The one-touch contrast control, ‘Empowering Technology’ is generally woeful, but does empower you to fix it manually and after a quick tweak you can get good colour. It also has a smooth colour gradie...
Good Glossy screen, looks great.
Bad Glossy screen, Colour a little average...
Bottom line Pros: Glossy screen, looks great.Cons: Glossy screen, Colour a little average...
70%
goodgearguide.com.au
Updated:
2011-11-04 00:57:46
The 22in monitor category has been heating up in recent months and has rapidly become the sweet spot in terms of value for money if youre looking to up-size your PC display. Acers new range of LCDs contains two 22in models, with the P223W being the h...
Good Sharp pictures, minimal noise, stylish design...
Bad Some contrast issues, slightly blue tinge in some areas The Final Word A solid 22in display from Acer, the P223W will suit users regardless of whether they want to play games, watch films or just browse the Web.
Bottom line A solid 22in display from Acer, the P223W will suit users regardless of whether they want to play games, watch films or just browse the Web.
75%
Country Distributor
United Kingdom 1 distributor(s)