location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTG15KXLI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTG15KXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304411888 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2024 14:55:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 15 kVA 15000 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA) 192 V
  • - Rackmount/Tower Black
Guarantee: 3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W :
The short editorial description of APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W

15 kW/15 kVA, Double conversion online, Sine wave, Built-in static bypass, Lead-acid battery, LCD display
More>>>
APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
The official marketing text of APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W as supplied by the manufacturer

Serviceability
Audible alarms

Provides notification of changing utility power and UPS power conditions

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Predictive failure notification.
Provides early-warning fault analysis ensuring proactive component replacement.

Manageability
Serial connectivity

Provides management of the UPS via a serial port.

SmartSlot
Customize UPS capabilities with management cards.

InfraStruXure Manager Compatible
Enables centralized management via the APC InfraStruXure Manager.

LED status indicators
Quickly understand unit and power status with visual indicators.

Network manageable
Most models provide remote power management options of the UPS over the network. Many do not have NMC embedded.

Marketing features
Peace of mind that comes with full equipment compatibility and reliability of a leader

Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Save time with easy and convenient remote/network accessibility.
Network manageable via serial, USB or Ethernet. Includes Powerchute® Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

Avoids costly power problems by keeping your IT equipment and data protected and available.
Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

Low operating and maintenance costs with proven reliability and intelligent battery management.
Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

Adaptability
Flash upgradeable firmware

Install maintenance releases of firmware remotely using FTP.

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Protection
Cold-start capable

Provides temporary battery power when the utility power is out.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse. (Not available on Wall Tap SKUs)

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Input Power Factor Correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Availability
Scalable runtime

Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS power overload or fault.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Short summary description APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
This short summary of the APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTG15KXLI, Double-conversion (Online), 15 kVA, 15000 W, Sine, 160 V, 415 V

Long summary description APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
This is an auto-generated long summary of APC SRTG15KXLI uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W based on the first three specs of the first five spec groups.

APC SRTG15KXLI. UPS topology: Double-conversion (Online), Output power capacity: 15 kVA, Output power: 15000 W. AC outlet types: Hard Wire 5-wire (3P + N + E), Serial interface type: RS-232. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Battery life (max): 5 year(s). Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 7U. Width: 17.3" (440 mm), Depth: 27.6" (700 mm), Height: 12" (306 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
15 kVA
Output power *
15000 W
Waveform *
Sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
415 V
Input frequency *
40/70 Hz
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output frequency regulation
0.1 Hz
Maximum current
66 A
Number of output phases
3
Efficiency
93%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Input current Total Harmonic Distortion (THD)
5%
Noise level
58 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
Hard Wire 5-wire (3P + N + E)
USB port
Yes
Serial interface
Yes
Serial interface type
RS-232
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Battery voltage
192 V
Battery life (max)
5 year(s)
Battery recharge time
4 h
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
7U
Product color *
Black
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 79200" (0 - 2011.7 m)
Non-operating altitude
0 - 600000" (0 - 15240 m)
Weight & dimensions
Width
17.3" (440 mm)
Depth
27.6" (700 mm)
Height
12" (306 mm)
Weight
314.2 lbs (142.5 kg)
Package width
23.2" (590 mm)
Package depth
31.1" (790 mm)
Package height
21.1" (535 mm)
Package weight
345.5 lbs (156.7 kg)
Packaging data
Cables included
RS-232
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)