location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C - HDMI / VGA / Ethernet / USB 3.0, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116197676 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2024 08:32:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Plug and Play
Long product name DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

External video adapter, USB-C/VGA/ USB 3.0 /Network / HDMI, Black
More>>>
DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

The Dell Adapter - USB-C to HDMI/VGA/Ethernet/USB 3.0 connects your mobile computer to an external display with your choice of HDMI or VGA outputs. You can also connect to the internet and all your necessary external devices via Ethernet and USB 3.0 ports. This small, compact adapter will replace up to 3 dongles, leaving you more space in your bag and on your desk.

- Replaces need for multiple adapters
- Ethernet port connects to wired networks
- USB 3.0 port lets you connect to more peripherals

Replaces need for multiple adaptors

The compact Dell Adapter - USB-C to HDMI/VGA/Ethernet/USB 3.0 offers a plug-and-play solution for connecting your laptop or notebook to an external display and other essential devices. The adapter also features an Ethernet port, which means it can replace as many as three dongles to save you space on your desk and in your bag. Onboard USB 3.0 means you still have an open port to connect with USB peripherals.

Choose from available VGA and HDMI ports to connect your mobile computer to an external monitor. The Dell Adapter gives you the flexibility to use a wide variety of monitors to expand your desktop and stay productive while managing multiple applications.

Connect to an external display via single video output with your choice of HDMI or VGA ports.

.
The Dell Adapter - USB-C to HDMI/VGA/Ethernet/USB 3.0 lets you connect to wired networks via an Ethernet port when needed. This ensures you can connect to the Internet and stay productive in virtually any environment.

With the Dell Adapter you can add productivity options without sacrificing USB connectivity. Using the included USB 3.0 port, you're free to connect to a range of everyday peripherals, such as printers, scanners, and external hard drives.

- HDMI
- VGA
- USB 3.0
- Gigabit Ethernet

Short summary description DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DA200, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 1920 x 1080 pixels, Dell

Long summary description DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of DELL DA200 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

DELL DA200. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 1920 x 1080 pixels, Brand compatibility: Dell. Power source type: USB. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
1920 x 1080 pixels
Product color *
Black
LED indicators
Yes
Plug and Play
Yes
Brand compatibility
Dell
Performance
Compatibility
- Vostro 5470 - Alienware 17 R3 - Alienware 13 R2 - Alienware 15 R2 - XPS 13 (9350) - XPS 15 (9550) - XPS 12 (9250) - Precision 7510 - Precision 7710 - Precision 3510 - Precision 5510 - Latitude E5470 - Latitude E5570 - Latitude E5270 - Venue 10 Pro (5056) - Venue 8 Pro (5855) - Latitude 7275 - Latitude 5175 - Latitude 5179 - Latitude 7370 - Inspiron 15 5000 (5568) 2-in-1 - Inspiron 13 5000 (5368) 2-in-1 - Latitude 12 Rugged Extreme 7214 - Latitude 7414 - Latitude 5414 - Latitude 3379 2-in-1 - Inspiron 13 7000 (7368) 2-in-1 - Inspiron 15 7000 (7569) 2-in-1 - Inspiron 17 7000 (7778) 2-in-1 - Inspiron 13 5000 (5378) 2-in-1 - Inspiron 15 5000 (5578) 2-in-1 - Vostro 5480 - XPS 13 (9360) - Latitude 5280 - Latitude 5480 - Latitude 5580 - XPS 13 (9365) 2-in-1 - Precision 5520 - Latitude 7280 - Precision 3520 - Latitude 7480 - OptiPlex 7450 AIO - OptiPlex 7050 MFF - OptiPlex 7050 SFF - OptiPlex 7050 MT - Chromebook 13 3380 - Latitude 5285 2-in-1 - Precision 7520 - Latitude 5289 2-in-1 - Latitude 7285 2-in-1 - Latitude 7380 - Latitude 7389 2-in-1 - Precision 7720 - Inspiron 17 7000 (7779) 2-in-1 - Inspiron 15 5000 (5570) - Inspiron 17 7000 (7773) 2-in-1 - Latitude 7490 - Latitude 7390 - Latitude 5490 - Latitude 5590 - Latitude 5290 - Latitude 7290 - Inspiron 13 7000 (7373) 2-in-1 - Inspiron 15 7000 (7573) 2-in-1 - Inspiron 17 5000 (5770) - Inspiron 13 7000 (7370) - Inspiron 15 7000 (7570) - Inspiron 15 5000 (5575) - Inspiron 17 5000 (5775) - XPS 13 (9370) - Latitude 7390 2-in-1 - Latitude 5290 2-in-1 - Latitude 3490 - Latitude 3390 2-in-1 - Latitude 3590 - Inspiron 15 7000 (7579) 2-in-1 - Inspiron 13 7000 (7375) 2-in-1 - Chromebook 11 5190 - Chromebook 11 5190 2-In-1 - Latitude 5495 - XPS 15 (9575) 2-in-1 - G7 15 (7588) - G3 15 (3579) - G3 17 (3779) - G5 15 (5587) - Latitude 5491 - Latitude 5591 - Precision 3530 - Precision 5530 - Precision 7530 - Precision 7730 - XPS 15 (9560) - OptiPlex 7060 MT - OptiPlex 7060 SFF - OptiPlex 7060 MFF - OptiPlex 5060 MT - OptiPlex 5060 SFF - OptiPlex 5060 MFF - Vostro 15 7000 (7570) - Vostro 15 5000 (5568) - XPS 15 (9570) - Inspiron 15 7000 (7577) - Inspiron 13 5000 (5370) - Precision Workstation 3430 XL - Inspiron 13 7000 (7378) 2-in-1 - Inspiron 13 7000 (7386) 2-in-1 - Inspiron 14 5000 (5481) 2-in-1 - Inspiron 15 7000 (7586) 2-in-1 - Inspiron 17 7000 (7786) 2-in-1 - Inspiron 14 5000 (5482) 2-in-1 - Inspiron 15 5000 (5580) - Inspiron 13 7000 (7380) - Inspiron Chromebook 14 7486 2-in-1 - Inspiron 15 7000 (7580) - Latitude 14 Rugged 5424 - Latitude 14 Rugged 5420 - Latitude 14 Rugged Extreme 7424 - Alienware M15 - Vostro 14 5000 (5481) - Vostro 15 5000 (5581) - Precision 5530 2-in-1 - Latitude 3300 - XPS 13 (9380) - Inspiron 15 5000 (5582) 2-in-1 - Alienware M17 - Alienware Area-51M - Chromebook 11 3100 - Chromebook 11 3100 2-In-1 - Chromebook 14 3400 - Latitude 3500 - Latitude 7400 2-In-1 - Inspiron 13 7000 (7390) 2-in-1 - Inspiron 15 7000 (7590) 2-in-1 - G5 15 (5590) - G7 17 (7790) - G7 15 (7590) - Inspiron 15 5000 (5583) - Latitude 3400 - Latitude 5300 - Latitude 5300 2-In-1 - Latitude 5400 - Latitude 5500 - Precision 3540 - Latitude 7300 - Latitude 7400 - Latitude 7200 2-In-1 - Inspiron 15 7000 (7590) - Inspiron 15 7000 (7591) - Latitude 5401 - Latitude 5501 - Vostro 15 7000 (7590) - Latitude 3301 - G3 15 (3590) - OptiPlex 3070 MFF - OptiPlex 3070 MT - OptiPlex 3070 SFF - OptiPlex 5070 MFF - OptiPlex 5070 MT - OptiPlex 5070 SFF - Precision 3541 - Vostro 13 5000 (5390) - Precision 5540 - XPS 15 (7590) - Alienware M15 R2 - Alienware M17 R2 - Inspiron 5490 AIO - Inspiron 7790 AIO - XPS 13 (7390) 2-in-1 - Inspiron 13 7000 (7391) 2-in-1 - Inspiron 17 7000 (7791) 2-in-1 - Inspiron 15 7000 (7591) 2-in-1 - Inspiron 13 5000 (N5391) - Inspiron 14 5000 (5490) 2-in-1 - Inspiron 14 5000 (5491) 2-in-1 - Inspiron 14 7000 (7490) - Vostro 13 5000 (5391) - Vostro 14 5000 (5490) - Vostro 15 5000 (5590) - Inspiron 15 5000 (5591) 2-in-1 - Latitude 5300 2-in-1 Chrome - Latitude 5400 Chrome - XPS 13 (7390) - Optiplex 7071 Tower - Latitude 3310 - Latitude 3310 2-in-1 - XPS 13 (9300) - Inspiron 15 5000 (5590) - Inspiron 13 5000 (N5390) - Latitude 5310 - Latitude 5310 2-in-1 - Latitude 5410 - Latitude 5510 - Latitude 7210 2-in-1 - Precision 3550 - Latitude 9410 2-in-1 - XPS 15 (9500) - Latitude 9510 - Latitude 3410 - Latitude 3510 - Latitude 5411 - Latitude 5511 - Precision 3551 - G3 15 (3500) - G5 15 (5505) - G5 15 (5500) - Inspiron 14 5000 (5400) 2-in-1 - Inspiron 14 5000 (5401) - Inspiron 15 5000 (5501) - Inspiron 15 7000 (7501) - Latitude 7310 - Latitude 7410 - Vostro 15 7000 (7500) - Inspiron 13 7000 (7300) 2-in-1 - XPS 17 (9700) - Precision 5550 - Precision 5750 - Alienware Area 51M R2 - Precision 7550 - Precision 7750 - OptiPlex 5080 MT - OptiPlex 5080 MFF - OptiPlex 5080 SFF - OptiPlex 7080 MT - OptiPlex 7080 SFF - Inspiron 15 5000 (5505) - OptiPlex 7080 XE MFF
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)