location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128 LSR WRD Mouse (Bulk120)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128 LSR WRD Mouse (Bulk120)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
265D9A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161002755 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 00:00:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 128 LSR WRD Mouse (Bulk120)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Our design experience and expertise are reflected in the HP 128 Laser Wired Mouse. This mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day. You can even adjust the dot per inch speed of the cursor.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your laser wired mouse connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this laser wired mouse is responsibly made with printed circuit boards that are low halogen.[1]
  • - Use your mouse every day and it will accumulate dirt and grime. Over time, this can affect how it performs. Because it was specifically designed to withstand everyday cleaning with disinfecting wipes[2], this is one mouse that's a snap to keep clean.
Guarantee: One-year limited warranty.
Long product name HP 128 LSR WRD Mouse (Bulk120) :
The short editorial description of HP 128 LSR WRD Mouse (Bulk120)

128 LSR WRD Mouse (Bulk120)
More>>>
HP 128 LSR WRD Mouse (Bulk120):
The official marketing text of HP 128 LSR WRD Mouse (Bulk120) as supplied by the manufacturer

Every Day Productivity
Think how much you use your mouse. That's why we've taken the time to design a laser wired mouse that is comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 128 LSR WRD Mouse (Bulk120):
This short summary of the HP 128 LSR WRD Mouse (Bulk120) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128 LSR WRD Mouse (Bulk120), Ambidextrous, Laser, USB Type-A, Black

Long summary description HP 128 LSR WRD Mouse (Bulk120):
This is an auto-generated long summary of HP 128 LSR WRD Mouse (Bulk120) based on the first three specs of the first five spec groups.

HP 128 LSR WRD Mouse (Bulk120). Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Designed for Comfort

Our design experience and expertise are reflected in the HP 128 Laser Wired Mouse. This mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day. You can even adjust the dot per inch speed of the cursor.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your laser wired mouse connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this laser wired mouse is responsibly made with printed circuit boards that are low halogen.[1]

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Scroll type *
Wheel
Buttons quantity *
3
Design
Form factor *
Ambidextrous
Product color *
Black
Ergonomics
Cable length
70.9" (1.8 m)
Power
Power source *
Cable
Weight & dimensions
Width
2.48" (63 mm)
Depth
4.41" (112 mm)
Height
1.42" (36 mm)
Weight
2.84 oz (80.5 g)
Packaging data
Quantity per pack *
1 pc(s)
Package depth
3.17" (80.5 mm)
Package weight
2.84 oz (80.5 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 128 LSR WRD Mouse (Bulk120):
Disclaimer

[1] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.