location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZD95AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068101152 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:07:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP 65 ink cartridges work with: HP DeskJet 2652, 2655, 3752, 3755, 3758; HP ENVY 5052, 5055
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Rely on Original HP ink cartridges to deliver brilliant results. Help ensure the best possible prints for home, school, and work with cartridges built and tested with your HP printer and designed to deliver consistently outstanding prints.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.
  • - What's in the box: Ink cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges :
The short editorial description of HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges

65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges
More>>>
HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:
The official marketing text of HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges as supplied by the manufacturer

Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:
This short summary of the HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges, Black, Cyan, Magenta, Yellow, 1 pc(s), Combo pack

Long summary description HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges. Supply type: Combo pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Compatibility *
HP DeskJet 2220 All-in-One, HP DeskJet 2255 All-in-One, HP DeskJet 3720 All-in-One, HP DeskJet 3755 All-in-One
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
1
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Supply type *
Combo pack
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Stacking number for pallet
2 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 65XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:
Disclaimer

[1] Image permanence estimates based on Original HP inks printed on HP photo papers. For more information, see http://www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 65XL ink cartridges compared with HP 65 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies. [6] See http://www.hp.com/go/suppliesclaims.
[7] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.