location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Parallelle 2 poorten print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallelle Print Server 2 poorten
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS110GE
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Print server: 5 years
Power adapter: 2 years
Long product name NETGEAR Parallelle 2 poorten print server Ethernet LAN :
The short editorial description of NETGEAR Parallelle 2 poorten print server Ethernet LAN

Parallelle Print Server 2 poorten
More>>>
NETGEAR Parallelle 2 poorten print server Ethernet LAN:
The official marketing text of NETGEAR Parallelle 2 poorten print server Ethernet LAN as supplied by the manufacturer

Auto-sensing 10/100 Mbps network port (PS110).
Easy installation with FirstGear™, a Windows-based
configuration tool.
Extensive LED indicators for at-a-glance
status check.
Flash EPROM for easy download of
software updates.
• Connects 2 parallel printers, e.g., a high-speed laser
printer and a color printer.
• Attaches to a 10 or 100 Mbps hub or switch,
providing effortless transition from Ethernet to
Fast Ethernet.

Short summary description NETGEAR Parallelle 2 poorten print server Ethernet LAN:
This short summary of the NETGEAR Parallelle 2 poorten print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Parallelle Print Server 2 poorten, Power, Ethernet LAN, 25.7 oz (730 g), 0 - 40 °C, 0 - 90%, 100 Mbit/s

Long summary description NETGEAR Parallelle 2 poorten print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR Parallelle 2 poorten print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR Parallelle Print Server 2 poorten. LED indicators: Power. Network connection type: Ethernet LAN. Weight: 25.7 oz (730 g). Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 7.44 x 4.8 x 0.827" (189 x 122 x 21 mm)

Features
LED indicators
Power
Network
Network connection type *
Ethernet LAN
Weight & dimensions
Weight
25.7 oz (730 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
7.44 x 4.8 x 0.827" (189 x 122 x 21 mm)
Brand Image Article code product Stock Price from
NETGEAR met 1 parallelle aansluiting print server NETGEAR met 1 parallelle aansluiting print server
(show image)
PS101UK Print server met 1 parallelle aansluiting 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN
(show image)
PS101GE Print Server 10Mbps+ 1x Parallel Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)