location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp iPod Compatible Stereo with CD Player (White) Personal CD player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod Compatible Stereo with CD Player (White)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-A10H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019541396
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 15:34:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp iPod Compatible Stereo with CD Player (White) Personal CD player
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Personal CD player
  • - MP3 playback CD-R playback CD-RW playback
  • - 14 W
  • - Digital tuner AM, FM Radio Data System (RDS)
  • - White
Long product name Sharp iPod Compatible Stereo with CD Player (White) Personal CD player :
The short editorial description of Sharp iPod Compatible Stereo with CD Player (White) Personal CD player

iPod-compatible Stereo System (White) with MP3 / WMA / CD-R / CD-RW Playback Capability
More>>>
Sharp iPod Compatible Stereo with CD Player (White) Personal CD player:
The official marketing text of Sharp iPod Compatible Stereo with CD Player (White) Personal CD player as supplied by the manufacturer

Key features and benefits

Charge Function. Dimmable Light Effect. High Quality Sound: 2 Subwoofers with Bass Reflex System and Digital Sound Processor. Multifunction Remote Control to Operate iPod Functions. Video-out Port for Displaying Video Content From iPod. 2W/Ch + 5W x 2 Subwoofers RMS.

Short summary description Sharp iPod Compatible Stereo with CD Player (White) Personal CD player:
This short summary of the Sharp iPod Compatible Stereo with CD Player (White) Personal CD player data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp iPod Compatible Stereo with CD Player (White), White, Personal CD player

Long summary description Sharp iPod Compatible Stereo with CD Player (White) Personal CD player:
This is an auto-generated long summary of Sharp iPod Compatible Stereo with CD Player (White) Personal CD player based on the first three specs of the first five spec groups.

Sharp iPod Compatible Stereo with CD Player (White). Audio system: iPod Compatible Stereo. RMS rated power: 14 W. Supported radio bands: AM, FM. Media types supported: MP3, WMA. Device type: Personal CD player, Product color: White

Audio
Audio system
iPod Compatible Stereo
Loudspeakers
RMS rated power
14 W
Radio
Digital tuner
Yes
Radio Data System (RDS)
Yes
Supported radio bands
AM, FM
Media types
CD-R playback
Yes
CD-RW playback
Yes
Media types
Media types supported
MP3, WMA
Features
Device type *
Personal CD player
Product color *
White
MP3 playback *
Yes
Preset stations quantity
40
Ports & interfaces
Headphone outputs
1
Other features
Dimensions (WxDxH)
19.7 x 9.84 x 5.91" (500 x 250 x 150 mm)
Country Distributor
United Kingdom 1 distributor(s)