location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unified Wireless IP Phone 7921G FCC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7921G-AC-CH1-K9
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - Speakerphone
  • - Caller ID
  • - TFT 2"
  • - Lithium-Ion (Li-Ion) Talk time: 11.5 h Standby time: 150 h
Guarantee: Cisco Unified IP Phones are covered by a Cisco Systems® standard one-year replacement warranty. A Cisco SMARTnet® optional service agreement is available for the Cisco Unified Wireless IP Phone 7921G hardware, Desktop Charger, and Multi-Charger only, not for other accessories, such as batteries.
Long product name Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray :
The short editorial description of Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray

Unified Wireless IP Phone 7921G FCC, Unified Communications Manager User License; Battery/Power Supply Not Included
More>>>
Short summary description Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray:
This short summary of the Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Unified Wireless IP Phone 7921G FCC, Speakerphone, Caller ID, Gray

Long summary description Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray:
This is an auto-generated long summary of Cisco Unified Wireless IP Phone 7921G FCC Caller ID Gray based on the first three specs of the first five spec groups.

Cisco Unified Wireless IP Phone 7921G FCC. Speakerphone. Caller ID. Display diagonal: 2". Product color: Gray